Shanghai Lanbao Sensing Technology Co., Ltd. M12 Capacitive sensor CR08XSCF04DPOY-E2

Description
M12 metal capacitive proximity sensor, non-contact position detection is adopted; One-piece housing with high-brightness LED indicator; Wide range of detectiong targets: metal, plastic and fluid etc; Enhance detection distance, sensitivity adjustment adopts multi-turn potentiometer so as to reach higher adjustment accuracy the design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 10-30VDC, nickel-copper alloy and PBT plastic housing material; Extended sensing distance, flush and non-flush housing mounting, SN:4mm; NPN/PNP NO/NC output mode; 2m PVC cable and M12 4-pin connector; CE UL EAC certificates;Short circuit protection, overload protection, reverse polarity protection. Description Lanbao M12 capacitive sensors are used for detection of both metal and non-metal (plastic, powder, liquid, etc.); With these sensors highly structured and non-dimensionally stable objects e.g. the fill levels of liquids or bulk materials can also be detected in direct contact with the medium or through a non-metallic container wall; Even functions reliable in harsh industrial environments, which reduces machine maintenance costs and downtimes; Optical adjustment indicator ensures reliable object detection to minimize potential machine failures; DC 3/4 wires NPN PNP NO/NC; 5mm and 8mm sensing distance; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; 18mm diameter general appearance, suitable for most installation applications; High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity;Sensibility could be adjusted by potentiometer. Product Features > One-piece housing with high-brightness LED indicator > IP67 protection class which is effectively moisture-proof and dust-proof > Enhance detection distance. Sensitivity adjustment adopts multi-turn potentiometer so as to reach higher adjustment accuracy > High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity > Widely used in both metal and non-metal (plastic, powder, liquid, etc.) material testing > Sensing distance: 4mm, 8mm > Housing size: 12mm diameter > Housing material: Nickel-copper alloy/ plastic PBT > Output: NPN,PNP, DC 3 /4 wires > Output indication:Yellow LED > Connection: 2m PVC Cable/ M12 4-pin connector > Mounting: Flush/ Non-flush > IP67 Protection degree
Datasheet
Description
M12 metal capacitive proximity sensor, non-contact position detection is adopted; One-piece housing with high-brightness LED indicator; Wide range of detectiong targets: metal, plastic and fluid etc; Enhance detection distance, sensitivity adjustment adopts multi-turn potentiometer so as to reach higher adjustment accuracy the design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 10-30VDC, nickel-copper alloy and PBT plastic housing material; Extended sensing distance, flush and non-flush housing mounting, SN:4mm; NPN/PNP NO/NC output mode; 2m PVC cable and M12 4-pin connector; CE UL EAC certificates;Short circuit protection, overload protection, reverse polarity protection. Description Lanbao M12 capacitive sensors are used for detection of both metal and non-metal (plastic, powder, liquid, etc.); With these sensors highly structured and non-dimensionally stable objects e.g. the fill levels of liquids or bulk materials can also be detected in direct contact with the medium or through a non-metallic container wall; Even functions reliable in harsh industrial environments, which reduces machine maintenance costs and downtimes; Optical adjustment indicator ensures reliable object detection to minimize potential machine failures; DC 3/4 wires NPN PNP NO/NC; 5mm and 8mm sensing distance; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; 18mm diameter general appearance, suitable for most installation applications; High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity;Sensibility could be adjusted by potentiometer. Product Features > One-piece housing with high-brightness LED indicator > IP67 protection class which is effectively moisture-proof and dust-proof > Enhance detection distance. Sensitivity adjustment adopts multi-turn potentiometer so as to reach higher adjustment accuracy > High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity > Widely used in both metal and non-metal (plastic, powder, liquid, etc.) material testing > Sensing distance: 4mm, 8mm > Housing size: 12mm diameter > Housing material: Nickel-copper alloy/ plastic PBT > Output: NPN,PNP, DC 3 /4 wires > Output indication:Yellow LED > Connection: 2m PVC Cable/ M12 4-pin connector > Mounting: Flush/ Non-flush > IP67 Protection degree
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 Capacitive sensor CR08XSCF04DPOY-E2
M12 metal capacitive proximity sensor, non-contact position detection is adopted; One-piece housing with high-brightness LED indicator; Wide range of detectiong targets: metal, plastic and fluid etc; Enhance detection distance, sensitivity adjustment adopts multi-turn potentiometer so as to reach higher adjustment accuracy the design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 10-30VDC, nickel-copper alloy and PBT plastic housing material; Extended sensing distance, flush and non-flush housing mounting, SN:4mm; NPN/PNP NO/NC output mode; 2m PVC cable and M12 4-pin connector; CE UL EAC certificates;Short circuit protection, overload protection, reverse polarity protection. Description Lanbao M12 capacitive sensors are used for detection of both metal and non-metal (plastic, powder, liquid, etc.); With these sensors highly structured and non-dimensionally stable objects e.g. the fill levels of liquids or bulk materials can also be detected in direct contact with the medium or through a non-metallic container wall; Even functions reliable in harsh industrial environments, which reduces machine maintenance costs and downtimes; Optical adjustment indicator ensures reliable object detection to minimize potential machine failures; DC 3/4 wires NPN PNP NO/NC; 5mm and 8mm sensing distance; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; 18mm diameter general appearance, suitable for most installation applications; High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity;Sensibility could be adjusted by potentiometer. Product Features > One-piece housing with high-brightness LED indicator > IP67 protection class which is effectively moisture-proof and dust-proof > Enhance detection distance. Sensitivity adjustment adopts multi-turn potentiometer so as to reach higher adjustment accuracy > High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity > Widely used in both metal and non-metal (plastic, powder, liquid, etc.) material testing > Sensing distance: 4mm, 8mm > Housing size: 12mm diameter > Housing material: Nickel-copper alloy/ plastic PBT > Output: NPN,PNP, DC 3 /4 wires > Output indication:Yellow LED > Connection: 2m PVC Cable/ M12 4-pin connector > Mounting: Flush/ Non-flush > IP67 Protection degree

M12 metal capacitive proximity sensor, non-contact position detection is adopted; One-piece housing with high-brightness LED indicator; Wide range of detectiong targets: metal, plastic and fluid etc; Enhance detection distance, sensitivity adjustment adopts multi-turn potentiometer so as to reach higher adjustment accuracy the design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 10-30VDC, nickel-copper alloy and PBT plastic housing material; Extended sensing distance, flush and non-flush housing mounting, SN:4mm; NPN/PNP NO/NC output mode; 2m PVC cable and M12 4-pin connector; CE UL EAC certificates;Short circuit protection, overload protection, reverse polarity protection.

Description
Lanbao M12 capacitive sensors are used for detection of both metal and non-metal (plastic, powder, liquid, etc.); With these sensors highly structured and non-dimensionally stable objects e.g. the fill levels of liquids or bulk materials can also be detected in direct contact with the medium or through a non-metallic container wall; Even functions reliable in harsh industrial environments, which reduces machine maintenance costs and downtimes; Optical adjustment indicator ensures reliable object detection to minimize potential machine failures; DC 3/4 wires NPN PNP NO/NC; 5mm and 8mm sensing distance; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; 18mm diameter general appearance, suitable for most installation applications; High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity;Sensibility could be adjusted by potentiometer.

Product Features
> One-piece housing with high-brightness LED indicator
> IP67 protection class which is effectively moisture-proof and dust-proof
> Enhance detection distance. Sensitivity adjustment adopts multi-turn potentiometer so as to reach higher adjustment accuracy
> High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity
> Widely used in both metal and non-metal (plastic, powder, liquid, etc.) material testing
> Sensing distance: 4mm, 8mm
> Housing size: 12mm diameter
> Housing material: Nickel-copper alloy/ plastic PBT
> Output: NPN,PNP, DC 3 /4 wires
> Output indication:Yellow LED
> Connection: 2m PVC Cable/ M12 4-pin connector
> Mounting: Flush/ Non-flush
> IP67 Protection degree

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number CR08XSCF04DPOY-E2
Product Name M12 Capacitive sensor
Sensor Technology Capacitive Proximity Sensor
Operation Distance 0.1575 to 0.3150 inch (4 to 8 mm)
Electrical Output Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details