Shanghai Lanbao Sensing Technology Co., Ltd. capacitive proximity sensor detects CR08XSCF04DNCY-E2

Description
M12 metal capacitive proximity sensor, non-contact position detection is adopted; One-piece housing with high-brightness LED indicator; Wide range of detectiong targets: metal, plastic and fluid etc; Enhance detection distance, sensitivity adjustment adopts multi-turn potentiometer so as to reach higher adjustment accuracy the design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 10-30VDC, nickel-copper alloy and PBT plastic housing material; Extended sensing distance, flush and non-flush housing mounting, SN:4mm; NPN/PNP NO/NC output mode; 2m PVC cable and M12 4-pin connector; CE UL EAC certificates;Short circuit protection, overload protection, reverse polarity protection. Description Lanbao M12 capacitive sensors are used for detection of both metal and non-metal (plastic, powder, liquid, etc.); With these sensors highly structured and non-dimensionally stable objects e.g. the fill levels of liquids or bulk materials can also be detected in direct contact with the medium or through a non-metallic container wall; Even functions reliable in harsh industrial environments, which reduces machine maintenance costs and downtimes; Optical adjustment indicator ensures reliable object detection to minimize potential machine failures; DC 3/4 wires NPN PNP NO/NC; 5mm and 8mm sensing distance; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; 18mm diameter general appearance, suitable for most installation applications; High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity;Sensibility could be adjusted by potentiometer. Product Features > One-piece housing with high-brightness LED indicator > IP67 protection class which is effectively moisture-proof and dust-proof > Enhance detection distance. Sensitivity adjustment adopts multi-turn potentiometer so as to reach higher adjustment accuracy > High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity > Widely used in both metal and non-metal (plastic, powder, liquid, etc.) material testing > Sensing distance: 4mm, 8mm > Housing size: 12mm diameter > Housing material: Nickel-copper alloy/ plastic PBT > Output: NPN,PNP, DC 3 /4 wires > Output indication:Yellow LED > Connection: 2m PVC Cable/ M12 4-pin connector > Mounting: Flush/ Non-flush > IP67 Protection degree
Datasheet
Description
M12 metal capacitive proximity sensor, non-contact position detection is adopted; One-piece housing with high-brightness LED indicator; Wide range of detectiong targets: metal, plastic and fluid etc; Enhance detection distance, sensitivity adjustment adopts multi-turn potentiometer so as to reach higher adjustment accuracy the design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 10-30VDC, nickel-copper alloy and PBT plastic housing material; Extended sensing distance, flush and non-flush housing mounting, SN:4mm; NPN/PNP NO/NC output mode; 2m PVC cable and M12 4-pin connector; CE UL EAC certificates;Short circuit protection, overload protection, reverse polarity protection. Description Lanbao M12 capacitive sensors are used for detection of both metal and non-metal (plastic, powder, liquid, etc.); With these sensors highly structured and non-dimensionally stable objects e.g. the fill levels of liquids or bulk materials can also be detected in direct contact with the medium or through a non-metallic container wall; Even functions reliable in harsh industrial environments, which reduces machine maintenance costs and downtimes; Optical adjustment indicator ensures reliable object detection to minimize potential machine failures; DC 3/4 wires NPN PNP NO/NC; 5mm and 8mm sensing distance; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; 18mm diameter general appearance, suitable for most installation applications; High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity;Sensibility could be adjusted by potentiometer. Product Features > One-piece housing with high-brightness LED indicator > IP67 protection class which is effectively moisture-proof and dust-proof > Enhance detection distance. Sensitivity adjustment adopts multi-turn potentiometer so as to reach higher adjustment accuracy > High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity > Widely used in both metal and non-metal (plastic, powder, liquid, etc.) material testing > Sensing distance: 4mm, 8mm > Housing size: 12mm diameter > Housing material: Nickel-copper alloy/ plastic PBT > Output: NPN,PNP, DC 3 /4 wires > Output indication:Yellow LED > Connection: 2m PVC Cable/ M12 4-pin connector > Mounting: Flush/ Non-flush > IP67 Protection degree
Datasheet

Suppliers

Company
Product
Description
Supplier Links
capacitive proximity sensor detects - CR08XSCF04DNCY-E2 - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
capacitive proximity sensor detects
CR08XSCF04DNCY-E2
capacitive proximity sensor detects CR08XSCF04DNCY-E2
M12 metal capacitive proximity sensor, non-contact position detection is adopted; One-piece housing with high-brightness LED indicator; Wide range of detectiong targets: metal, plastic and fluid etc; Enhance detection distance, sensitivity adjustment adopts multi-turn potentiometer so as to reach higher adjustment accuracy the design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 10-30VDC, nickel-copper alloy and PBT plastic housing material; Extended sensing distance, flush and non-flush housing mounting, SN:4mm; NPN/PNP NO/NC output mode; 2m PVC cable and M12 4-pin connector; CE UL EAC certificates;Short circuit protection, overload protection, reverse polarity protection. Description Lanbao M12 capacitive sensors are used for detection of both metal and non-metal (plastic, powder, liquid, etc.); With these sensors highly structured and non-dimensionally stable objects e.g. the fill levels of liquids or bulk materials can also be detected in direct contact with the medium or through a non-metallic container wall; Even functions reliable in harsh industrial environments, which reduces machine maintenance costs and downtimes; Optical adjustment indicator ensures reliable object detection to minimize potential machine failures; DC 3/4 wires NPN PNP NO/NC; 5mm and 8mm sensing distance; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; 18mm diameter general appearance, suitable for most installation applications; High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity;Sensibility could be adjusted by potentiometer. Product Features > One-piece housing with high-brightness LED indicator > IP67 protection class which is effectively moisture-proof and dust-proof > Enhance detection distance. Sensitivity adjustment adopts multi-turn potentiometer so as to reach higher adjustment accuracy > High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity > Widely used in both metal and non-metal (plastic, powder, liquid, etc.) material testing > Sensing distance: 4mm, 8mm > Housing size: 12mm diameter > Housing material: Nickel-copper alloy/ plastic PBT > Output: NPN,PNP, DC 3 /4 wires > Output indication:Yellow LED > Connection: 2m PVC Cable/ M12 4-pin connector > Mounting: Flush/ Non-flush > IP67 Protection degree

M12 metal capacitive proximity sensor, non-contact position detection is adopted; One-piece housing with high-brightness LED indicator; Wide range of detectiong targets: metal, plastic and fluid etc; Enhance detection distance, sensitivity adjustment adopts multi-turn potentiometer so as to reach higher adjustment accuracy the design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 10-30VDC, nickel-copper alloy and PBT plastic housing material; Extended sensing distance, flush and non-flush housing mounting, SN:4mm; NPN/PNP NO/NC output mode; 2m PVC cable and M12 4-pin connector; CE UL EAC certificates;Short circuit protection, overload protection, reverse polarity protection.

Description
Lanbao M12 capacitive sensors are used for detection of both metal and non-metal (plastic, powder, liquid, etc.); With these sensors highly structured and non-dimensionally stable objects e.g. the fill levels of liquids or bulk materials can also be detected in direct contact with the medium or through a non-metallic container wall; Even functions reliable in harsh industrial environments, which reduces machine maintenance costs and downtimes; Optical adjustment indicator ensures reliable object detection to minimize potential machine failures; DC 3/4 wires NPN PNP NO/NC; 5mm and 8mm sensing distance; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; 18mm diameter general appearance, suitable for most installation applications; High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity;Sensibility could be adjusted by potentiometer.

Product Features
> One-piece housing with high-brightness LED indicator
> IP67 protection class which is effectively moisture-proof and dust-proof
> Enhance detection distance. Sensitivity adjustment adopts multi-turn potentiometer so as to reach higher adjustment accuracy
> High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity
> Widely used in both metal and non-metal (plastic, powder, liquid, etc.) material testing
> Sensing distance: 4mm, 8mm
> Housing size: 12mm diameter
> Housing material: Nickel-copper alloy/ plastic PBT
> Output: NPN,PNP, DC 3 /4 wires
> Output indication:Yellow LED
> Connection: 2m PVC Cable/ M12 4-pin connector
> Mounting: Flush/ Non-flush
> IP67 Protection degree

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number CR08XSCF04DNCY-E2
Product Name capacitive proximity sensor detects
Sensor Technology Capacitive Proximity Sensor
Operation Distance 0.1575 to 0.3150 inch (4 to 8 mm)
Electrical Output Voltage
Unlock Full Specs
to access all available technical data

Similar Products

 - Miniature Cylindrical Capacitive Proximity Sensors - LCA Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 to 0.3150 inch (1 to 8 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity sensor - SDBT-BSW-1L-NU-W-0.3-N-M12 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.0250 kHz
View Details
2 suppliers
Inductive Proximity Sensors - 5000004652-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Electrical Connection ASi3.2 - AS-Interface 2.1
View Details