Shanghai Lanbao Sensing Technology Co., Ltd. 15mm NO 2 wires capacitive sensor CQ34SCF15ATO

Description
Lanbao smooth metal and plastic cylindrical capacitive proximity sensor, non-contact position detection is adopted; An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal, plastic and fluid etc; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 20-250VAC, 2 wires; nickel-copper alloy and PBT housing material; Flush and non-flush housing mounting, 10mm, 15mm and 20 mm sensing distance (adjustable); Normally open and nornally closed output mode; the dimention is Φ20*80mm, Φ32*80mm and Φ34*80mm; CE UL EAC certificates; IP67 protection degree. Description Lanbao smooth cylindrical AC 20-250VAC 2 Wires capacitive sensors are reliable in harsh environments, which reduces machine maintenance costs and downtimes. CQ series is able to detect both metal and nonmetal objects.With these sensors highly structured and non-dimensionally stable objects e.g. the fill levels of liquids or bulk materials can also be detected in direct contact with the medium or through a non-metallic container wall. Lanbao's capacitive proximity sensors feature extremely high electromagnetic compatibility (EMC), which prevents false switches and sensor failure;10mm, 15mm and 20mm sensing distance; Reliable liquid level detecting; They are also suitable for completeness inspections; Capacitive sensors also function reliably in an extremely dusty or dirty environment; Sensing range adjustable by means of potentiometer or teach button; Sensors for position and level detection; Capacitive sensors also function reliably in an extremely dusty or dirty environment. Product Features > Capacitive sensors can detect solid, liquid or granular objects > Be able to detect various media via nonmetallic container > Capacitive sensors are suitable for completeness inspections > An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation > Plastic or metal housings for different applications > Sensibility could be adjusted by potentiometer > Sensing distance: 10mm;15mm;20mm > Housing size: Φ20,Φ32 and Φ34 diameter > Housing material: Nickel-copper alloy/ PBT plastic > Output: NO/NC (depends on different P/N)> Connection: 2m PVC Cable > Mounting: Flush/ Non-flush > IP67 protection degree > Approve by CE, UL, EAC
Datasheet
Description
Lanbao smooth metal and plastic cylindrical capacitive proximity sensor, non-contact position detection is adopted; An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal, plastic and fluid etc; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 20-250VAC, 2 wires; nickel-copper alloy and PBT housing material; Flush and non-flush housing mounting, 10mm, 15mm and 20 mm sensing distance (adjustable); Normally open and nornally closed output mode; the dimention is Φ20*80mm, Φ32*80mm and Φ34*80mm; CE UL EAC certificates; IP67 protection degree. Description Lanbao smooth cylindrical AC 20-250VAC 2 Wires capacitive sensors are reliable in harsh environments, which reduces machine maintenance costs and downtimes. CQ series is able to detect both metal and nonmetal objects.With these sensors highly structured and non-dimensionally stable objects e.g. the fill levels of liquids or bulk materials can also be detected in direct contact with the medium or through a non-metallic container wall. Lanbao's capacitive proximity sensors feature extremely high electromagnetic compatibility (EMC), which prevents false switches and sensor failure;10mm, 15mm and 20mm sensing distance; Reliable liquid level detecting; They are also suitable for completeness inspections; Capacitive sensors also function reliably in an extremely dusty or dirty environment; Sensing range adjustable by means of potentiometer or teach button; Sensors for position and level detection; Capacitive sensors also function reliably in an extremely dusty or dirty environment. Product Features > Capacitive sensors can detect solid, liquid or granular objects > Be able to detect various media via nonmetallic container > Capacitive sensors are suitable for completeness inspections > An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation > Plastic or metal housings for different applications > Sensibility could be adjusted by potentiometer > Sensing distance: 10mm;15mm;20mm > Housing size: Φ20,Φ32 and Φ34 diameter > Housing material: Nickel-copper alloy/ PBT plastic > Output: NO/NC (depends on different P/N)> Connection: 2m PVC Cable > Mounting: Flush/ Non-flush > IP67 protection degree > Approve by CE, UL, EAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15mm NO 2 wires capacitive sensor - CQ34SCF15ATO - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
15mm NO 2 wires capacitive sensor
CQ34SCF15ATO
15mm NO 2 wires capacitive sensor CQ34SCF15ATO
Lanbao smooth metal and plastic cylindrical capacitive proximity sensor, non-contact position detection is adopted; An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal, plastic and fluid etc; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 20-250VAC, 2 wires; nickel-copper alloy and PBT housing material; Flush and non-flush housing mounting, 10mm, 15mm and 20 mm sensing distance (adjustable); Normally open and nornally closed output mode; the dimention is Φ20*80mm, Φ32*80mm and Φ34*80mm; CE UL EAC certificates; IP67 protection degree. Description Lanbao smooth cylindrical AC 20-250VAC 2 Wires capacitive sensors are reliable in harsh environments, which reduces machine maintenance costs and downtimes. CQ series is able to detect both metal and nonmetal objects.With these sensors highly structured and non-dimensionally stable objects e.g. the fill levels of liquids or bulk materials can also be detected in direct contact with the medium or through a non-metallic container wall. Lanbao's capacitive proximity sensors feature extremely high electromagnetic compatibility (EMC), which prevents false switches and sensor failure;10mm, 15mm and 20mm sensing distance; Reliable liquid level detecting; They are also suitable for completeness inspections; Capacitive sensors also function reliably in an extremely dusty or dirty environment; Sensing range adjustable by means of potentiometer or teach button; Sensors for position and level detection; Capacitive sensors also function reliably in an extremely dusty or dirty environment. Product Features > Capacitive sensors can detect solid, liquid or granular objects > Be able to detect various media via nonmetallic container > Capacitive sensors are suitable for completeness inspections > An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation > Plastic or metal housings for different applications > Sensibility could be adjusted by potentiometer > Sensing distance: 10mm;15mm;20mm > Housing size: Φ20,Φ32 and Φ34 diameter > Housing material: Nickel-copper alloy/ PBT plastic > Output: NO/NC (depends on different P/N)> Connection: 2m PVC Cable > Mounting: Flush/ Non-flush > IP67 protection degree > Approve by CE, UL, EAC

Lanbao smooth metal and plastic cylindrical capacitive proximity sensor, non-contact position detection is adopted; An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal, plastic and fluid etc; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 20-250VAC, 2 wires; nickel-copper alloy and PBT housing material; Flush and non-flush housing mounting, 10mm, 15mm and 20 mm sensing distance (adjustable); Normally open and nornally closed output mode; the dimention is Φ20*80mm, Φ32*80mm and Φ34*80mm; CE UL EAC certificates; IP67 protection degree.

Description
Lanbao smooth cylindrical AC 20-250VAC 2 Wires capacitive sensors are reliable in harsh environments, which reduces machine maintenance costs and downtimes. CQ series is able to detect both metal and nonmetal objects.With these sensors highly structured and non-dimensionally stable objects e.g. the fill levels of liquids or bulk materials can also be detected in direct contact with the medium or through a non-metallic container wall. Lanbao's capacitive proximity sensors feature extremely high electromagnetic compatibility (EMC), which prevents false switches and sensor failure;10mm, 15mm and 20mm sensing distance; Reliable liquid level detecting; They are also suitable for completeness inspections; Capacitive sensors also function reliably in an extremely dusty or dirty environment; Sensing range adjustable by means of potentiometer or teach button; Sensors for position and level detection; Capacitive sensors also function reliably in an extremely dusty or dirty environment.

Product Features
> Capacitive sensors can detect solid, liquid or granular objects
> Be able to detect various media via nonmetallic container
> Capacitive sensors are suitable for completeness inspections
> An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation
> Plastic or metal housings for different applications
> Sensibility could be adjusted by potentiometer
> Sensing distance: 10mm;15mm;20mm
> Housing size: Φ20,Φ32 and Φ34 diameter
> Housing material: Nickel-copper alloy/ PBT plastic
> Output: NO/NC (depends on different P/N)> Connection: 2m PVC Cable
> Mounting: Flush/ Non-flush
> IP67 protection degree
> Approve by CE, UL, EAC

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number CQ34SCF15ATO
Product Name 15mm NO 2 wires capacitive sensor
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Rectangular Inductive Sensors - IR17PU5NO - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details