Lanbao M30 plastic cylindrical capacitive proximity sensor for detection of solid, liquid or granular objects; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal, plastic and fluid etc; the design of clearly visible indicator lights makes it easier to judge the working status of the switch; Sensors for position and level detection; The supply voltage is 20-250VAC/DC, 2 wires; PBT plastic housing material; Flush and non-flush housing mounting, 10mm, 15mm and 20mm sensing distance(adjustable)
Description
Lanbao AC 20-250VAC/DC 2 Wires plastic capacitive sensors are reliable in harsh environments, which reduces machine maintenance costs and downtimes; Capacitive sensor series is a series of robust capacitive proximity sensors designed for general detection of feed, grain, and solid materials; Lanbao's capacitive proximity sensors feature extremely high electromagnetic compatibility (EMC), which prevents false switches and sensor failure; 10mm, 15mm and 20mm sensing distance; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; suitable for most installation applications; Sensibility could be adjusted by potentiometer to achieve more flexible applications. High electromagnetic compatibility; An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation.
Product Features
> Capacitive sensors can also detect non-metallic materials
> Sensing range adjustable by means of potentiometer or teach button
> Optical adjustment indicator ensures reliable object detection to minimize potential machine failures
> Plastic or metal housings for different applications
> Sensing distance: 10mm;15mm;20mm
> Housing size: M30;Φ32 and Φ34 diameter
> Wiring:AC/DC 2 wires
> Supply voltage:20…250 VAC/DC
> Housing material: Nickel-copper alloy/ PBT plastic
> Output:NO/NC (depends on different P/N)
> Connection: 2m PVC Cable and M12 4-pin connection
> Mounting: Flush/ Non-flush
> IP67 protection degree
> Approve by CE, UL, EAC
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | CQ32SCN20SBC |
| Product Name | 20mm M30 capacitive sensor NPN |
| Sensor Technology | Capacitive Proximity Sensor |
| Body Shape | Cylindrical |
| Operation Distance | 0.3937 to 0.7874 inch (10 to 20 mm) |