Shanghai Lanbao Sensing Technology Co., Ltd. Non-flush plastic capacitive sensor CQ32SCN20DPC

Description
Lanbao plastic cylindrical capacitive proximity sensor, non-contact position detection is adopted; The built-in sensitivity adjuster allows easy configuration of detecting distance, making it ideal for application in various environmental settings; Wide range of detectiong targets: metal, plastic and fluid etc; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 10-30VDC, PBT; Flush and non-flush housing mounting, SN:10mm,15mm and 20mm; NPN PNP NO/PC output mode; The dimention is Φ20*80mm, Φ32*80mm and Φ34*80mm dimensions, 2m PVC cable; CE UL EAC certificates; Short-circuit, overload and reverse polarity,IP67 protection degree Description Lanbao CQ plastic capacitive sensors are used for to detect all powdery, granulated, liquid, and solid materials – even through plastic or glass walls. Lanbao's capacitive proximity sensors feature extremely high electromagnetic compatibility (EMC), which prevents false switches andsensor failure.DC 3/4 wires NPN PNP NO/NC; 10mm and 15mm sensing distance; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; suitable for most installation applications; high reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity;Sensibility could be adjusted by potentiometer. High electromagnetic compatibility Product Features > Be able to detect both metal and nonmetal objects > Be able to detect various media via nonmetallic container > Optical adjustment indicator ensures reliable object detection to minimize potential machine failures > Sensibility could be adjusted by potentiometer > Sensing distance: 10mm,15mm,20mm > Housing size: Φ20*80mm;Φ32*80mm;Φ3 4*80mm > Housing material: PBT > Output: NPN,PNP, DC 3 /4 wires > Connection: 2m PVC Cable > IP67 protection degree > Approve by CE, UL, EAC
Datasheet
Description
Lanbao plastic cylindrical capacitive proximity sensor, non-contact position detection is adopted; The built-in sensitivity adjuster allows easy configuration of detecting distance, making it ideal for application in various environmental settings; Wide range of detectiong targets: metal, plastic and fluid etc; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 10-30VDC, PBT; Flush and non-flush housing mounting, SN:10mm,15mm and 20mm; NPN PNP NO/PC output mode; The dimention is Φ20*80mm, Φ32*80mm and Φ34*80mm dimensions, 2m PVC cable; CE UL EAC certificates; Short-circuit, overload and reverse polarity,IP67 protection degree Description Lanbao CQ plastic capacitive sensors are used for to detect all powdery, granulated, liquid, and solid materials – even through plastic or glass walls. Lanbao's capacitive proximity sensors feature extremely high electromagnetic compatibility (EMC), which prevents false switches andsensor failure.DC 3/4 wires NPN PNP NO/NC; 10mm and 15mm sensing distance; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; suitable for most installation applications; high reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity;Sensibility could be adjusted by potentiometer. High electromagnetic compatibility Product Features > Be able to detect both metal and nonmetal objects > Be able to detect various media via nonmetallic container > Optical adjustment indicator ensures reliable object detection to minimize potential machine failures > Sensibility could be adjusted by potentiometer > Sensing distance: 10mm,15mm,20mm > Housing size: Φ20*80mm;Φ32*80mm;Φ3 4*80mm > Housing material: PBT > Output: NPN,PNP, DC 3 /4 wires > Connection: 2m PVC Cable > IP67 protection degree > Approve by CE, UL, EAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-flush plastic capacitive sensor - CQ32SCN20DPC - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
Non-flush plastic capacitive sensor
CQ32SCN20DPC
Non-flush plastic capacitive sensor CQ32SCN20DPC
Lanbao plastic cylindrical capacitive proximity sensor, non-contact position detection is adopted; The built-in sensitivity adjuster allows easy configuration of detecting distance, making it ideal for application in various environmental settings; Wide range of detectiong targets: metal, plastic and fluid etc; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 10-30VDC, PBT; Flush and non-flush housing mounting, SN:10mm,15mm and 20mm; NPN PNP NO/PC output mode; The dimention is Φ20*80mm, Φ32*80mm and Φ34*80mm dimensions, 2m PVC cable; CE UL EAC certificates; Short-circuit, overload and reverse polarity,IP67 protection degree Description Lanbao CQ plastic capacitive sensors are used for to detect all powdery, granulated, liquid, and solid materials – even through plastic or glass walls. Lanbao's capacitive proximity sensors feature extremely high electromagnetic compatibility (EMC), which prevents false switches andsensor failure.DC 3/4 wires NPN PNP NO/NC; 10mm and 15mm sensing distance; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; suitable for most installation applications; high reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity;Sensibility could be adjusted by potentiometer. High electromagnetic compatibility Product Features > Be able to detect both metal and nonmetal objects > Be able to detect various media via nonmetallic container > Optical adjustment indicator ensures reliable object detection to minimize potential machine failures > Sensibility could be adjusted by potentiometer > Sensing distance: 10mm,15mm,20mm > Housing size: Φ20*80mm;Φ32*80mm;Φ3 4*80mm > Housing material: PBT > Output: NPN,PNP, DC 3 /4 wires > Connection: 2m PVC Cable > IP67 protection degree > Approve by CE, UL, EAC

Lanbao plastic cylindrical capacitive proximity sensor, non-contact position detection is adopted; The built-in sensitivity adjuster allows easy configuration of detecting distance, making it ideal for application in various environmental settings; Wide range of detectiong targets: metal, plastic and fluid etc; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 10-30VDC, PBT; Flush and non-flush housing mounting, SN:10mm,15mm and 20mm; NPN PNP NO/PC output mode; The dimention is Φ20*80mm, Φ32*80mm and Φ34*80mm dimensions, 2m PVC cable; CE UL EAC certificates; Short-circuit, overload and reverse polarity,IP67 protection degree

Description
Lanbao CQ plastic capacitive sensors are used for to detect all powdery, granulated, liquid, and solid materials – even through plastic or glass walls. Lanbao's capacitive proximity sensors feature extremely high electromagnetic compatibility (EMC), which prevents false switches andsensor failure.DC 3/4 wires NPN PNP NO/NC; 10mm and 15mm sensing distance; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; suitable for most installation applications; high reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity;Sensibility could be adjusted by potentiometer. High electromagnetic compatibility

Product Features
> Be able to detect both metal and nonmetal objects
> Be able to detect various media via nonmetallic container
> Optical adjustment indicator ensures reliable object detection to minimize potential machine failures
> Sensibility could be adjusted by potentiometer
> Sensing distance: 10mm,15mm,20mm
> Housing size: Φ20*80mm;Φ32*80mm;Φ34*80mm
> Housing material: PBT
> Output: NPN,PNP, DC 3 /4 wires
> Connection: 2m PVC Cable
> IP67 protection degree
> Approve by CE, UL, EAC

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number CQ32SCN20DPC
Product Name Non-flush plastic capacitive sensor
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.3937 to 0.7874 inch (10 to 20 mm)
Electrical Output Voltage
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3340/EE-SX4340 Photomicrosensor (Transmissive) - EE-SX3340-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1575 inch (4 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity Sensors - 1278121 - RS Components, Ltd.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.9843 inch (25 mm)
View Details