Capacitive sensors can detect solid, liquid or granular objects; Widely applied in warehouse, animal husbandry industry etc; Relay output; Reliable liquid level detecting; Even functions reliable in harsh industrial environments, which reduces machine maintenance costs and downtimes; Optical adjustment indicator ensures reliable object detection to minimize potential machine failures; φ plastic capacitive proximity sensor, non-contact position detection is adopted; Special time delay function; Ideal for level detection and position control; On delay and off delay1s…10min; The supply voltage is 20…250 VAC, PBT plastic housing material; Flush housing mounting type, 15mm sensing distance; 2m PVC cable; The dimensions are φ32*80 mm
Description
Lanbao φ32 time delay capacitve proximity sensor; Relay Output; Be able to detect both metal and nonmetal objects; Widely applied in warehouse, animal husbandry industry etc; Reliable liquid level detecting; The φ32 capacitive sensor series is easily mounted in a plastic gland, which is also available as a flange solution for easy external mounting. Even functions reliable in harsh industrial environments, which reduces machine maintenance costs and downtimes;High shock and vibration resistance and minimal sensitivity to dust and moisture ensure reliable object detection and reduce machine maintenance costs; Providing several mounting options; Stable processes thanks to very good EMC and precise switching point settings; Cost-effective sensors for classic and more complex applications; Capacitive sensors also function reliably in an extremely dusty or dirty environment.
Product Features
> Widely applied in warehouse, animal husbandry industry etc
> Be able to detect various media via nonmetallic container;
> Cost-effective sensors for classic and more complex applications
> High shock and vibration resistance and minimal sensitivity to dust and moisture ensure reliable object detection and reduce machine maintenance costs
> Stable processes thanks to very good EMC and precise switching point settings
> Reliable liquid level detecting
> Sensing distance: 15mm (adjustable)
> Delay time:T1:ON delay 1s…10min;T2:OFF delay 1s…10min
> Housing size: φ32*80 mm
> Housing material: plastic PBT
> Output: Relay output
> Output indication:Yellow LED
> Connection: 2m PVC Cable
> Mounting: Flush
> IP67 protection degree
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | CQ32SCF15AK-T2600 |
| Product Name | Capacitive sensor relay time delay |
| Sensor Technology | Capacitive Proximity Sensor |