Shanghai Lanbao Sensing Technology Co., Ltd. 4 wires pnp capacitive sensor φ32 CQ32CF15DPR

Description
CQ smooth metal nickel-copper alloy capacitive switch proximity sensor, non-contact position detection is adopted; Be able to detect various media via nonmetallic container; the design of clearly visible indicator lights makes it easier to judge the working status of the switch;Even functions reliable in harsh industrial environments, which reduces machine maintenance costs and downtimes; The supply voltage is 10-30VDC, nickel-copper alloy; Flush housing mounting, SN:10mm and 15mm (adjustable); NPN PNP NO/NC output mode; The dimention is Φ20*80mm and Φ32*80mm, short-circuit, overload and reverse polarity circuit protection housing, 2m PVC cable; IP67,CE UL EAC certificates Description Lanbao CQ series is of capactive proximity sensors designed for general detection of feed, grain, and solid materials, which also provides great functionality and is easy to operate.The housing material is smooth nickel-copper alloy.The sensor is CE, UL and EAC approved. The switching distance can be set over a wie range with the potentiometer. IP67 protection class which is effectively moisture-proof and dust-proof.High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity.The sensors are also flexible and provide extensive measurement date that they can also be used in more complex applications. Product Features > Detection of powders, granulates, liquids, and solids > Be able to detect various media via nonmetallic container > High electromagnetic compatibility > Reliable liquid level detection > Sensibility could be adjusted by potentiometer > Sensing distance: 10mm, 15mm > Housing size: Φ20*80mm/Φ32*80mm > Housing material: Nickel-copper alloy > Output: NPN,PNP, DC 3 /4 wires > Connection: 2m PVC Cable > Mounting: Flush > Short-circuit, overload and reverse polarity > Ambient temperature:-25℃…70℃ > Approved by CE, UL and EAC
Datasheet
Description
CQ smooth metal nickel-copper alloy capacitive switch proximity sensor, non-contact position detection is adopted; Be able to detect various media via nonmetallic container; the design of clearly visible indicator lights makes it easier to judge the working status of the switch;Even functions reliable in harsh industrial environments, which reduces machine maintenance costs and downtimes; The supply voltage is 10-30VDC, nickel-copper alloy; Flush housing mounting, SN:10mm and 15mm (adjustable); NPN PNP NO/NC output mode; The dimention is Φ20*80mm and Φ32*80mm, short-circuit, overload and reverse polarity circuit protection housing, 2m PVC cable; IP67,CE UL EAC certificates Description Lanbao CQ series is of capactive proximity sensors designed for general detection of feed, grain, and solid materials, which also provides great functionality and is easy to operate.The housing material is smooth nickel-copper alloy.The sensor is CE, UL and EAC approved. The switching distance can be set over a wie range with the potentiometer. IP67 protection class which is effectively moisture-proof and dust-proof.High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity.The sensors are also flexible and provide extensive measurement date that they can also be used in more complex applications. Product Features > Detection of powders, granulates, liquids, and solids > Be able to detect various media via nonmetallic container > High electromagnetic compatibility > Reliable liquid level detection > Sensibility could be adjusted by potentiometer > Sensing distance: 10mm, 15mm > Housing size: Φ20*80mm/Φ32*80mm > Housing material: Nickel-copper alloy > Output: NPN,PNP, DC 3 /4 wires > Connection: 2m PVC Cable > Mounting: Flush > Short-circuit, overload and reverse polarity > Ambient temperature:-25℃…70℃ > Approved by CE, UL and EAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 wires pnp capacitive sensor φ32 - CQ32CF15DPR - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
4 wires pnp capacitive sensor φ32
CQ32CF15DPR
4 wires pnp capacitive sensor φ32 CQ32CF15DPR
CQ smooth metal nickel-copper alloy capacitive switch proximity sensor, non-contact position detection is adopted; Be able to detect various media via nonmetallic container; the design of clearly visible indicator lights makes it easier to judge the working status of the switch;Even functions reliable in harsh industrial environments, which reduces machine maintenance costs and downtimes; The supply voltage is 10-30VDC, nickel-copper alloy; Flush housing mounting, SN:10mm and 15mm (adjustable); NPN PNP NO/NC output mode; The dimention is Φ20*80mm and Φ32*80mm, short-circuit, overload and reverse polarity circuit protection housing, 2m PVC cable; IP67,CE UL EAC certificates Description Lanbao CQ series is of capactive proximity sensors designed for general detection of feed, grain, and solid materials, which also provides great functionality and is easy to operate.The housing material is smooth nickel-copper alloy.The sensor is CE, UL and EAC approved. The switching distance can be set over a wie range with the potentiometer. IP67 protection class which is effectively moisture-proof and dust-proof.High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity.The sensors are also flexible and provide extensive measurement date that they can also be used in more complex applications. Product Features > Detection of powders, granulates, liquids, and solids > Be able to detect various media via nonmetallic container > High electromagnetic compatibility > Reliable liquid level detection > Sensibility could be adjusted by potentiometer > Sensing distance: 10mm, 15mm > Housing size: Φ20*80mm/Φ32*80mm > Housing material: Nickel-copper alloy > Output: NPN,PNP, DC 3 /4 wires > Connection: 2m PVC Cable > Mounting: Flush > Short-circuit, overload and reverse polarity > Ambient temperature:-25℃…70℃ > Approved by CE, UL and EAC

CQ smooth metal nickel-copper alloy capacitive switch proximity sensor, non-contact position detection is adopted; Be able to detect various media via nonmetallic container; the design of clearly visible indicator lights makes it easier to judge the working status of the switch;Even functions reliable in harsh industrial environments, which reduces machine maintenance costs and downtimes; The supply voltage is 10-30VDC, nickel-copper alloy; Flush housing mounting, SN:10mm and 15mm (adjustable); NPN PNP NO/NC output mode; The dimention is Φ20*80mm and Φ32*80mm, short-circuit, overload and reverse polarity circuit protection housing, 2m PVC cable; IP67,CE UL EAC certificates

Description
Lanbao CQ series is of capactive proximity sensors designed for general detection of feed, grain, and solid materials, which also provides great functionality and is easy to operate.The housing material is smooth nickel-copper alloy.The sensor is CE, UL and EAC approved. The switching distance can be set over a wie range with the potentiometer. IP67 protection class which is effectively moisture-proof and dust-proof.High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity.The sensors are also flexible and provide extensive measurement date that they can also be used in more complex applications.

Product Features
> Detection of powders, granulates, liquids, and solids
> Be able to detect various media via nonmetallic container
> High electromagnetic compatibility
> Reliable liquid level detection
> Sensibility could be adjusted by potentiometer
> Sensing distance: 10mm, 15mm
> Housing size: Φ20*80mm/Φ32*80mm
> Housing material: Nickel-copper alloy
> Output: NPN,PNP, DC 3 /4 wires
> Connection: 2m PVC Cable
> Mounting: Flush
> Short-circuit, overload and reverse polarity
> Ambient temperature:-25℃…70℃
> Approved by CE, UL and EAC

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number CQ32CF15DPR
Product Name 4 wires pnp capacitive sensor φ32
Sensor Technology Capacitive Proximity Sensor
Operation Distance 0.3937 to 0.5906 inch (10 to 15 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Electrical Output Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Magnetic Proximity Sensor - S3393 - Fargo Controls, Inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Switching Frequency 0.2300 to 0.2500 kHz
Operating Temperature -13 to 212 F (-25 to 100 C)
View Details