The CQ20CF10DNO is a capacitive proximity sensor designed for non-contact detection of both metal and non-metal objects. It features a rated sensing distance of 10mm, which is adjustable, and an assured sensing distance ranging from 0 to 8mm. The sensor has a cylindrical housing with dimensions of O¶20mm x 80mm, made from nickel-copper alloy, providing durability and resistance to harsh environments. This sensor operates on a supply voltage of 10 to 30 VDC and supports NPN output configurations. It has a load current capacity of up to 200mA and a residual voltage of no more than 2.5V. The device is equipped with short-circuit, overload, and reverse polarity protection, ensuring reliable operation. It can function effectively in ambient temperatures ranging from -25°C to 70°C and humidity levels of 35% to 95% RH. The CQ20CF10DNO is rated with an IP67 protection class, making it suitable for use in moisture and dust-prone environments. Its switching frequency is up to 50 Hz, and it has a vibration resistance of 10 to 50 Hz at 1.5mm. The sensor is also equipped with an output indicator (yellow LED) for easy status monitoring.
CQ smooth metal nickel-copper alloy capacitive switch proximity sensor, non-contact position detection is adopted; Be able to detect various media via nonmetallic container; the design of clearly visible indicator lights makes it easier to judge the working status of the switch;Even functions reliable in harsh industrial environments, which reduces machine maintenance costs and downtimes; The supply voltage is 10-30VDC, nickel-copper alloy; Flush housing mounting, SN:10mm and 15mm (adjustable); NPN PNP NO/NC output mode; The dimention is Φ20*80mm and Φ32*80mm, short-circuit, overload and reverse polarity circuit protection housing, 2m PVC cable; IP67,CE UL EAC certificates
Description
Lanbao CQ series is of capactive proximity sensors designed for general detection of feed, grain, and solid materials, which also provides great functionality and is easy to operate.The housing material is smooth nickel-copper alloy.The sensor is CE, UL and EAC approved. The switching distance can be set over a wie range with the potentiometer. IP67 protection class which is effectively moisture-proof and dust-proof.High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity.The sensors are also flexible and provide extensive measurement date that they can also be used in more complex applications.
Product Features
> Detection of powders, granulates, liquids, and solids
> Be able to detect various media via nonmetallic container
> High electromagnetic compatibility
> Reliable liquid level detection
> Sensibility could be adjusted by potentiometer
> Sensing distance: 10mm, 15mm
> Housing size: Φ20*80mm/Φ32*80mm
> Housing material: Nickel-copper alloy
> Output: NPN,PNP, DC 3 /4 wires
> Connection: 2m PVC Cable
> Mounting: Flush
> Short-circuit, overload and reverse polarity
> Ambient temperature:-25℃…70℃
> Approved by CE, UL and EAC
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | CQ20CF10DNO |
| Product Name | 10mm distance capacitive sensor φ20 |
| Sensor Technology | Capacitive Proximity Sensor |
| Operation Distance | 0.3937 to 0.5906 inch (10 to 15 mm) |
| Operating Temperature | -13 to 158 F (-25 to 70 C) |
| Electrical Output | Voltage |