Lanbao color mark sensor; Micro-color recognition; Simple sensitivity adjustment, intelligent and digital setting; Small size and high power dedicated detection head; 8-channels or 4-channels detection, when multiple colors are detected, the func_x005ftions can be changed from one generation to eight, reducing production costs; Detection of nearly 3000 colors; A variety of detection modes are suitable for a variety of different application requirements; Flexible application possibilities thanks to a wide range of color tolerances; Reverse protection, Overcurrent protection, Overvoltage protection; NPN and PNP selectable (depends on different part number)
Description
Lanbao color mark sensor; Micro-color recognition; Simple sensitivity adjustment, intelligent and digital setting; Small size and high power dedicated detection head; 8-channels or 4-channels detection, when multiple colors are detected, the functions can be changed from one generation to eight, reducing production costs; Detection of nearly 3000 colors; A variety of detection modes are suitable for a variety of different application requirements; Flexible application possibilities thanks to a wide range of color tolerances; Reverse protection, Overcurrent protection, Overvoltage protection
Product Features
> Detection of nearly 3000 colors
> Simple sensitivity adjustment, intelligent and digital setting
> Small size and high power dedicated detection head
> 8-channels or 4-channels detection, when multiple colors are detected, the functions can be changed from one generation to eight, reducing production costs
> A variety of detection modes are suitable for a variety of different application requirements
> Response time: 200μS(HIGH SPEED)/1ms(FINE)/4ms
> Control output: NPN(PNP)Open collector X4 channel, max 40VDC(30VDC),1 output reaches 100mA,
> Protection circuit: Reverse protection, Overcurrent protection, Overvoltage protection
> Timer function:Timer OFF/OFF-delay/ON-del
> Material:Housing, Cover: PC
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Color Sensors |
| Product Number | CPES-TPB |
| Product Name | Lanbao color mark sensor PNP |
| Application Type | Color Mark Detection |