Shanghai Lanbao Sensing Technology Co., Ltd. color mark sensor price CPES-C09

Description
Lanbao color mark sensor; Micro-color recognition; Simple sensitivity adjustment, intelligent and digital setting; Small size and high power dedicated detection head; 8-channels or 4-channels detection, when multiple colors are detected, the func_x005ftions can be changed from one generation to eight, reducing production costs; Detection of nearly 3000 colors; A variety of detection modes are suitable for a variety of different application requirements; Flexible application possibilities thanks to a wide range of color tolerances; Reverse protection, Overcurrent protection, Overvoltage protection; NPN and PNP selectable (depends on different part number) Description Lanbao color mark sensor; Micro-color recognition; Simple sensitivity adjustment, intelligent and digital setting; Small size and high power dedicated detection head; 8-channels or 4-channels detection, when multiple colors are detected, the functions can be changed from one generation to eight, reducing production costs; Detection of nearly 3000 colors; A variety of detection modes are suitable for a variety of different application requirements; Flexible application possibilities thanks to a wide range of color tolerances; Reverse protection, Overcurrent protection, Overvoltage protection Product Features > Detection of nearly 3000 colors > Simple sensitivity adjustment, intelligent and digital setting > Small size and high power dedicated detection head > 8-channels or 4-channels detection, when multiple colors are detected, the functions can be changed from one generation to eight, reducing production costs > A variety of detection modes are suitable for a variety of different application requirements > Response time: 200μS(HIGH SPEED)/1ms(FINE)/4ms (TURBO)/8ms(SUPER) > Control output: NPN(PNP)Open collector X4 channel, max 40VDC(30VDC),1 output reaches 100mA, > Protection circuit: Reverse protection, Overcurrent protection, Overvoltage protection > Timer function:Timer OFF/OFF-delay/ON-del ay/single trigger, timer time is adjustable from 1 to 1,000ms (for each domain separately) > Material:Housing, Cover: PC
Datasheet
Description
Lanbao color mark sensor; Micro-color recognition; Simple sensitivity adjustment, intelligent and digital setting; Small size and high power dedicated detection head; 8-channels or 4-channels detection, when multiple colors are detected, the func_x005ftions can be changed from one generation to eight, reducing production costs; Detection of nearly 3000 colors; A variety of detection modes are suitable for a variety of different application requirements; Flexible application possibilities thanks to a wide range of color tolerances; Reverse protection, Overcurrent protection, Overvoltage protection; NPN and PNP selectable (depends on different part number) Description Lanbao color mark sensor; Micro-color recognition; Simple sensitivity adjustment, intelligent and digital setting; Small size and high power dedicated detection head; 8-channels or 4-channels detection, when multiple colors are detected, the functions can be changed from one generation to eight, reducing production costs; Detection of nearly 3000 colors; A variety of detection modes are suitable for a variety of different application requirements; Flexible application possibilities thanks to a wide range of color tolerances; Reverse protection, Overcurrent protection, Overvoltage protection Product Features > Detection of nearly 3000 colors > Simple sensitivity adjustment, intelligent and digital setting > Small size and high power dedicated detection head > 8-channels or 4-channels detection, when multiple colors are detected, the functions can be changed from one generation to eight, reducing production costs > A variety of detection modes are suitable for a variety of different application requirements > Response time: 200μS(HIGH SPEED)/1ms(FINE)/4ms (TURBO)/8ms(SUPER) > Control output: NPN(PNP)Open collector X4 channel, max 40VDC(30VDC),1 output reaches 100mA, > Protection circuit: Reverse protection, Overcurrent protection, Overvoltage protection > Timer function:Timer OFF/OFF-delay/ON-del ay/single trigger, timer time is adjustable from 1 to 1,000ms (for each domain separately) > Material:Housing, Cover: PC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
color mark sensor price - CPES-C09 - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
color mark sensor price
CPES-C09
color mark sensor price CPES-C09
Lanbao color mark sensor; Micro-color recognition; Simple sensitivity adjustment, intelligent and digital setting; Small size and high power dedicated detection head; 8-channels or 4-channels detection, when multiple colors are detected, the func_x005ftions can be changed from one generation to eight, reducing production costs; Detection of nearly 3000 colors; A variety of detection modes are suitable for a variety of different application requirements; Flexible application possibilities thanks to a wide range of color tolerances; Reverse protection, Overcurrent protection, Overvoltage protection; NPN and PNP selectable (depends on different part number) Description Lanbao color mark sensor; Micro-color recognition; Simple sensitivity adjustment, intelligent and digital setting; Small size and high power dedicated detection head; 8-channels or 4-channels detection, when multiple colors are detected, the functions can be changed from one generation to eight, reducing production costs; Detection of nearly 3000 colors; A variety of detection modes are suitable for a variety of different application requirements; Flexible application possibilities thanks to a wide range of color tolerances; Reverse protection, Overcurrent protection, Overvoltage protection Product Features > Detection of nearly 3000 colors > Simple sensitivity adjustment, intelligent and digital setting > Small size and high power dedicated detection head > 8-channels or 4-channels detection, when multiple colors are detected, the functions can be changed from one generation to eight, reducing production costs > A variety of detection modes are suitable for a variety of different application requirements > Response time: 200μS(HIGH SPEED)/1ms(FINE)/4ms (TURBO)/8ms(SUPER) > Control output: NPN(PNP)Open collector X4 channel, max 40VDC(30VDC),1 output reaches 100mA, > Protection circuit: Reverse protection, Overcurrent protection, Overvoltage protection > Timer function:Timer OFF/OFF-delay/ON-del ay/single trigger, timer time is adjustable from 1 to 1,000ms (for each domain separately) > Material:Housing, Cover: PC

Lanbao color mark sensor; Micro-color recognition; Simple sensitivity adjustment, intelligent and digital setting; Small size and high power dedicated detection head; 8-channels or 4-channels detection, when multiple colors are detected, the func_x005ftions can be changed from one generation to eight, reducing production costs; Detection of nearly 3000 colors; A variety of detection modes are suitable for a variety of different application requirements; Flexible application possibilities thanks to a wide range of color tolerances; Reverse protection, Overcurrent protection, Overvoltage protection; NPN and PNP selectable (depends on different part number)

Description
Lanbao color mark sensor; Micro-color recognition; Simple sensitivity adjustment, intelligent and digital setting; Small size and high power dedicated detection head; 8-channels or 4-channels detection, when multiple colors are detected, the functions can be changed from one generation to eight, reducing production costs; Detection of nearly 3000 colors; A variety of detection modes are suitable for a variety of different application requirements; Flexible application possibilities thanks to a wide range of color tolerances; Reverse protection, Overcurrent protection, Overvoltage protection

Product Features
> Detection of nearly 3000 colors
> Simple sensitivity adjustment, intelligent and digital setting
> Small size and high power dedicated detection head
> 8-channels or 4-channels detection, when multiple colors are detected, the functions can be changed from one generation to eight, reducing production costs
> A variety of detection modes are suitable for a variety of different application requirements
> Response time: 200μS(HIGH SPEED)/1ms(FINE)/4ms(TURBO)/8ms(SUPER)
> Control output: NPN(PNP)Open collector X4 channel, max 40VDC(30VDC),1 output reaches 100mA,
> Protection circuit: Reverse protection, Overcurrent protection, Overvoltage protection
> Timer function:Timer OFF/OFF-delay/ON-delay/single trigger, timer time is adjustable from 1 to 1,000ms (for each domain separately)
> Material:Housing, Cover: PC

Supplier's Site Datasheet
CPE color mark sensor CPES-C09
Lanbao color mark sensor; Micro-color recognition; Simple sensitivity adjustment, intelligent and digital setting; Small size and high power dedicated detection head; 8-channels or 4-channels detection, when multiple colors are detected, the func_x005ftions can be changed from one generation to eight, reducing production costs; Detection of nearly 3000 colors; A variety of detection modes are suitable for a variety of different application requirements; Flexible application possibilities thanks to a wide range of color tolerances; Reverse protection, Overcurrent protection, Overvoltage protection; NPN and PNP selectable (depends on different part number) Description Lanbao color mark sensor; Micro-color recognition; Simple sensitivity adjustment, intelligent and digital setting; Small size and high power dedicated detection head; 8-channels or 4-channels detection, when multiple colors are detected, the functions can be changed from one generation to eight, reducing production costs; Detection of nearly 3000 colors; A variety of detection modes are suitable for a variety of different application requirements; Flexible application possibilities thanks to a wide range of color tolerances; Reverse protection, Overcurrent protection, Overvoltage protection Product Features > Detection of nearly 3000 colors > Simple sensitivity adjustment, intelligent and digital setting > Small size and high power dedicated detection head > 8-channels or 4-channels detection, when multiple colors are detected, the functions can be changed from one generation to eight, reducing production costs > A variety of detection modes are suitable for a variety of different application requirements > Response time: 200μS(HIGH SPEED)/1ms(FINE)/4ms (TURBO)/8ms(SUPER) > Control output: NPN(PNP)Open collector X4 channel, max 40VDC(30VDC),1 output reaches 100mA, > Protection circuit: Reverse protection, Overcurrent protection, Overvoltage protection > Timer function:Timer OFF/OFF-delay/ON-del ay/single trigger, timer time is adjustable from 1 to 1,000ms (for each domain separately) > Material:Housing, Cover: PC

Lanbao color mark sensor; Micro-color recognition; Simple sensitivity adjustment, intelligent and digital setting; Small size and high power dedicated detection head; 8-channels or 4-channels detection, when multiple colors are detected, the func_x005ftions can be changed from one generation to eight, reducing production costs; Detection of nearly 3000 colors; A variety of detection modes are suitable for a variety of different application requirements; Flexible application possibilities thanks to a wide range of color tolerances; Reverse protection, Overcurrent protection, Overvoltage protection; NPN and PNP selectable (depends on different part number)

Description
Lanbao color mark sensor; Micro-color recognition; Simple sensitivity adjustment, intelligent and digital setting; Small size and high power dedicated detection head; 8-channels or 4-channels detection, when multiple colors are detected, the functions can be changed from one generation to eight, reducing production costs; Detection of nearly 3000 colors; A variety of detection modes are suitable for a variety of different application requirements; Flexible application possibilities thanks to a wide range of color tolerances; Reverse protection, Overcurrent protection, Overvoltage protection

Product Features
> Detection of nearly 3000 colors
> Simple sensitivity adjustment, intelligent and digital setting
> Small size and high power dedicated detection head
> 8-channels or 4-channels detection, when multiple colors are detected, the functions can be changed from one generation to eight, reducing production costs
> A variety of detection modes are suitable for a variety of different application requirements
> Response time: 200μS(HIGH SPEED)/1ms(FINE)/4ms(TURBO)/8ms(SUPER)
> Control output: NPN(PNP)Open collector X4 channel, max 40VDC(30VDC),1 output reaches 100mA,
> Protection circuit: Reverse protection, Overcurrent protection, Overvoltage protection
> Timer function:Timer OFF/OFF-delay/ON-delay/single trigger, timer time is adjustable from 1 to 1,000ms (for each domain separately)
> Material:Housing, Cover: PC

Supplier's Site Datasheet
CPE 28mm color mark sensor - CPES-C09 - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
CPE 28mm color mark sensor
CPES-C09
CPE 28mm color mark sensor CPES-C09
Lanbao color mark sensor detection head; Micro-color recognition; Simple sensitivity adjustment, intelligent and digital setting; Small size and high power dedicated detection head; 8-channels or 4-channels detection, when multiple colors are detected, the func_x005ftions can be changed from one generation to eight, reducing production costs; Detection of nearly 3000 colors; A variety of detection modes are suitable for a variety of different application requirements; Flexible application possibilities thanks to a wide range of color tolerances; Reverse protection, Overcurrent protection, Overvoltage protection;Light source: composite LED:Red/Green/Blue(L ightsource wave length:665nm/520nm/4 65nm); Minimum bending radius: R25; Examination range:28…52mm Description Lanbao color mark sensor detection head; Micro-color recognition; Simple sensitivity adjustment, intelligent and digital setting; Small size and high power dedicated detection head; 8-channels or 4-channels detection, when multiple colors are detected, the functions can be changed from one generation to eight, reducing production costs; Detection of nearly 3000 colors; A variety of detection modes are suitable for a variety of different application requirements; Flexible application possibilities thanks to a wide range of color tolerances; Reverse protection, Overcurrent protection, Overvoltage protection Product Features > Lanbao color mark sensor detection head > Detection of nearly 3000 colors > Examination range: 28...52mm > Min spot diameter: 4.5mm@40mm > Light source:Composite LED:Red/Green/Blue(L ightsource wave length:665nm/520nm/4 65nm) > Minimum bending radius:R25mm > Ambient luminosity:Incandesc ent: maximum 1,000lux; Daylight: maximum 20,000lux > Material:Body: PC; Lens cover: Polyarylate > Protection degree: IP40

Lanbao color mark sensor detection head; Micro-color recognition; Simple sensitivity adjustment, intelligent and digital setting; Small size and high power dedicated detection head; 8-channels or 4-channels detection, when multiple colors are detected, the func_x005ftions can be changed from one generation to eight, reducing production costs; Detection of nearly 3000 colors; A variety of detection modes are suitable for a variety of different application requirements; Flexible application possibilities thanks to a wide range of color tolerances; Reverse protection, Overcurrent protection, Overvoltage protection;Light source: composite LED:Red/Green/Blue(Lightsource wave length:665nm/520nm/465nm); Minimum bending radius: R25; Examination range:28…52mm

Description
Lanbao color mark sensor detection head; Micro-color recognition; Simple sensitivity adjustment, intelligent and digital setting; Small size and high power dedicated detection head; 8-channels or 4-channels detection, when multiple colors are detected, the functions can be changed from one generation to eight, reducing production costs; Detection of nearly 3000 colors; A variety of detection modes are suitable for a variety of different application requirements; Flexible application possibilities thanks to a wide range of color tolerances; Reverse protection, Overcurrent protection, Overvoltage protection

Product Features
> Lanbao color mark sensor detection head
> Detection of nearly 3000 colors
> Examination range: 28...52mm
> Min spot diameter: 4.5mm@40mm
> Light source:Composite LED:Red/Green/Blue(Lightsource wave length:665nm/520nm/465nm)
> Minimum bending radius:R25mm
> Ambient luminosity:Incandescent: maximum 1,000lux; Daylight: maximum 20,000lux
> Material:Body: PC; Lens cover: Polyarylate
> Protection degree: IP40

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd. Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Color Sensors Color Sensors
Product Number CPES-C09 CPES-C09
Product Name color mark sensor price CPE 28mm color mark sensor
Application Type Color Mark Detection Color Mark Detection
Unlock Full Specs
to access all available technical data

Similar Products

Sensor System for LED Tests - colorCONTROL MFA-14 - Micro-Epsilon Group
Specs
Application Type LED color, intensity and function testing
Color Types Detected RGB (Visible)
Input Voltage DC input; +24 V DC ±10%
View Details
RGB color sensors - S9702 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Color Types Detected RGB (Visible)
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
Registration Sensors - 2859318 - RS Components, Ltd.
Specs
Light Source LEDs; LED
Output Options PNP/NPN
View Details
Color sensor - SBSI-F-AF-R3C-F12-W - Festo Corporation
Specs
Color Types Detected RGB (Visible)
Output Options Analog Current; Switch or Relay; Digital (NPN, PNP)
Operating Temperature 32 to 122 F (0 to 50 C)
View Details