Shanghai Lanbao Sensing Technology Co., Ltd. 35mm wide flate capactive sensor for water level CE35SF10DNC

Description
Lanbao CE34 plastic square capacitive proximity sensor for detection of solid, liquid or granular objects; Be able to detect both metal and nonmetal objects; Be able to detect various media via nonmetallic container; Reliable liquid level detecting multiple distances are available; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; Sensors for position and level detection; The supply voltage is 10-30VDC 3 wires; PBT plastic housing material; Flush and non-flush housing mounting, SN:10mm sensing distance adjustable; NPN/ PNP normally open and normally closed output mode; The dimention is 20*50*10mm, 2m PVC cable; CE EAC certificates; IP67 protection degree, reverse polarity protection; Yellow LED output indicator. Description Lanbao square plastic capacitive sensor, reliable in harsh environments, which reduces machine maintenance costs and downtimes; Simultaneous detection of metallic and non-metallic objects; Plastic or metal housings for different applications; Highly flexible range of applications thanks to compact housing and universal mounting systems; Capacitive sensor series is a series of capacitive proximity sensors designed for general detection of feed, grain, and solid materials; Adjustable10mm sensing distance; Screw mounting and strap mounting are optional; IP67 protection class which is effectively moisture-proof and dust-proof; suitable for most installation applications; 10-30VDC high reliability, excellent EMC design with protection against reverse polarity; Sensibility could be adjusted by potentiometer to achieve more flexible applications; High electromagnetic compatibility; Optical adjustment indicator ensures reliable object detection to minimize potential machine failures. Product Features > Capacitive sensors can also detect non-metallic materials > 34mm thin shape > Optical adjustment indicator ensures reliable object detection to minimize potential machine failures > Plastic or metal housings for different applications > Sensing distance: 10mm and 15mm > Housing size: 20*50*10mm > Wiring: 3 wires DC > Supply voltage:10-30VDC > Housing material: PBT plastic > Standard target:Fe34*34*1t > Output:NO/NC (depends on different P/N) > Connection: 2m PVC Cable > Mounting: Flush/ Non-flush > IP67 protection degree > Approve by CE, EAC certificateser
Datasheet
Description
Lanbao CE34 plastic square capacitive proximity sensor for detection of solid, liquid or granular objects; Be able to detect both metal and nonmetal objects; Be able to detect various media via nonmetallic container; Reliable liquid level detecting multiple distances are available; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; Sensors for position and level detection; The supply voltage is 10-30VDC 3 wires; PBT plastic housing material; Flush and non-flush housing mounting, SN:10mm sensing distance adjustable; NPN/ PNP normally open and normally closed output mode; The dimention is 20*50*10mm, 2m PVC cable; CE EAC certificates; IP67 protection degree, reverse polarity protection; Yellow LED output indicator. Description Lanbao square plastic capacitive sensor, reliable in harsh environments, which reduces machine maintenance costs and downtimes; Simultaneous detection of metallic and non-metallic objects; Plastic or metal housings for different applications; Highly flexible range of applications thanks to compact housing and universal mounting systems; Capacitive sensor series is a series of capacitive proximity sensors designed for general detection of feed, grain, and solid materials; Adjustable10mm sensing distance; Screw mounting and strap mounting are optional; IP67 protection class which is effectively moisture-proof and dust-proof; suitable for most installation applications; 10-30VDC high reliability, excellent EMC design with protection against reverse polarity; Sensibility could be adjusted by potentiometer to achieve more flexible applications; High electromagnetic compatibility; Optical adjustment indicator ensures reliable object detection to minimize potential machine failures. Product Features > Capacitive sensors can also detect non-metallic materials > 34mm thin shape > Optical adjustment indicator ensures reliable object detection to minimize potential machine failures > Plastic or metal housings for different applications > Sensing distance: 10mm and 15mm > Housing size: 20*50*10mm > Wiring: 3 wires DC > Supply voltage:10-30VDC > Housing material: PBT plastic > Standard target:Fe34*34*1t > Output:NO/NC (depends on different P/N) > Connection: 2m PVC Cable > Mounting: Flush/ Non-flush > IP67 protection degree > Approve by CE, EAC certificateser
Datasheet

Suppliers

Company
Product
Description
Supplier Links
35mm wide flate capactive sensor for water level - CE35SF10DNC - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
35mm wide flate capactive sensor for water level
CE35SF10DNC
35mm wide flate capactive sensor for water level CE35SF10DNC
Lanbao CE34 plastic square capacitive proximity sensor for detection of solid, liquid or granular objects; Be able to detect both metal and nonmetal objects; Be able to detect various media via nonmetallic container; Reliable liquid level detecting multiple distances are available; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; Sensors for position and level detection; The supply voltage is 10-30VDC 3 wires; PBT plastic housing material; Flush and non-flush housing mounting, SN:10mm sensing distance adjustable; NPN/ PNP normally open and normally closed output mode; The dimention is 20*50*10mm, 2m PVC cable; CE EAC certificates; IP67 protection degree, reverse polarity protection; Yellow LED output indicator. Description Lanbao square plastic capacitive sensor, reliable in harsh environments, which reduces machine maintenance costs and downtimes; Simultaneous detection of metallic and non-metallic objects; Plastic or metal housings for different applications; Highly flexible range of applications thanks to compact housing and universal mounting systems; Capacitive sensor series is a series of capacitive proximity sensors designed for general detection of feed, grain, and solid materials; Adjustable10mm sensing distance; Screw mounting and strap mounting are optional; IP67 protection class which is effectively moisture-proof and dust-proof; suitable for most installation applications; 10-30VDC high reliability, excellent EMC design with protection against reverse polarity; Sensibility could be adjusted by potentiometer to achieve more flexible applications; High electromagnetic compatibility; Optical adjustment indicator ensures reliable object detection to minimize potential machine failures. Product Features > Capacitive sensors can also detect non-metallic materials > 34mm thin shape > Optical adjustment indicator ensures reliable object detection to minimize potential machine failures > Plastic or metal housings for different applications > Sensing distance: 10mm and 15mm > Housing size: 20*50*10mm > Wiring: 3 wires DC > Supply voltage:10-30VDC > Housing material: PBT plastic > Standard target:Fe34*34*1t > Output:NO/NC (depends on different P/N) > Connection: 2m PVC Cable > Mounting: Flush/ Non-flush > IP67 protection degree > Approve by CE, EAC certificateser

Lanbao CE34 plastic square capacitive proximity sensor for detection of solid, liquid or granular objects; Be able to detect both metal and nonmetal objects; Be able to detect various media via nonmetallic container; Reliable liquid level detecting multiple distances are available; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; Sensors for position and level detection; The supply voltage is 10-30VDC 3 wires; PBT plastic housing material; Flush and non-flush housing mounting, SN:10mm sensing distance adjustable; NPN/ PNP normally open and normally closed output mode; The dimention is 20*50*10mm, 2m PVC cable; CE EAC certificates; IP67 protection degree, reverse polarity protection; Yellow LED output indicator.

Description
Lanbao square plastic capacitive sensor, reliable in harsh environments, which reduces machine maintenance costs and downtimes; Simultaneous detection of metallic and non-metallic objects; Plastic or metal housings for different applications; Highly flexible range of applications thanks to compact housing and universal mounting systems; Capacitive sensor series is a series of capacitive proximity sensors designed for general detection of feed, grain, and solid materials; Adjustable10mm sensing distance; Screw mounting and strap mounting are optional; IP67 protection class which is effectively moisture-proof and dust-proof; suitable for most installation applications; 10-30VDC high reliability, excellent EMC design with protection against reverse polarity; Sensibility could be adjusted by potentiometer to achieve more flexible applications; High electromagnetic compatibility; Optical adjustment indicator ensures reliable object detection to minimize potential machine failures.

Product Features
> Capacitive sensors can also detect non-metallic materials
> 34mm thin shape
> Optical adjustment indicator ensures reliable object detection to minimize potential machine failures
> Plastic or metal housings for different applications
> Sensing distance: 10mm and 15mm
> Housing size: 20*50*10mm
> Wiring: 3 wires DC
> Supply voltage:10-30VDC
> Housing material: PBT plastic
> Standard target:Fe34*34*1t
> Output:NO/NC (depends on different P/N)
> Connection: 2m PVC Cable
> Mounting: Flush/ Non-flush
> IP67 protection degree
> Approve by CE, EAC certificateser

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number CE35SF10DNC
Product Name 35mm wide flate capactive sensor for water level
Sensor Technology Capacitive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 to 0.5906 inch (10 to 15 mm)
Power Requirements DC Powered
Switch Type Normally Open; Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Magnetic Proximity Sensors - 5000004633-SE - TE Connectivity
Specs
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 2093482 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
2 suppliers