Lanbao CE07 plastic square capacitive proximity sensor for detection of solid, liquid or granular objects; Multiple distances are available; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; the design of clearly visible indicator lights makes it easier to judge the working status of the switch; Sensors for position and level detection; The supply voltage is 10-30VDC 3 wires; PBT plastic housing material; Flush and non-flush housing mounting, 5mm and 8mm sensing distance (adjustable); NPN/PNP normally open and normally closed output mode; The dimension is 30*50*7mm, 2m PVC cable; CE EAC certificates; IP67 protection degree, reverse polarity protection; Yellow LED output indicator.
Description
Lanbao plastic flat capacitive sensor, designed for detection of both metal and non-metal objects; Widely used in liquid level detecting; With thin and light design, this series achieve a very easy installation and suitable for many narrow spaces; It's CE approved and equipped with high reliability, excellent EMC design with protection against reverse polarity; 5mm and 8mm adjustable sensing distance; Reliable and dependable in operation;
Product Features
> Capacitive sensors can also detect non-metallic materials
> 7mm thin flat shape
> Optical adjustment indicator ensures reliable object detection to minimize potential machine failures
> Plastic or metal housings for different applications
> Sensing distance: 5mm and 8mm
> Housing size: 30*50*7mm
> Wiring: 3 wires DC
> Supply voltage:10-30VDC
> Housing material: PBT plastic
> Output:NO/NC (depends on different P/N)> Connection: 2m PVC Cable
> Mounting: Flush/ Non-flush
> IP67 protection degree
> Approve by CE, EAC certificates
Part Number
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | CE07SN08DPC |
| Product Name | PNP nc capacitve sensor 7mm housing |
| Sensor Technology | Capacitive Proximity Sensor |
| Body Shape | Rectangular |
| Operation Distance | 0.1969 to 0.3150 inch (5 to 8 mm) |
| Power Requirements | DC Powered |