Lanbao CE05 plastic square capacitive proximity sensor for detection of solid, liquid or granular objects; Multiple distances are available; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; Sensors for position and level detection; The supply voltage is 10-30VDC, 3/4 wires; PBT plastic housing material; Flush and non-flush housing mounting, 5mm, 6mm and 8mm sensing distance (adjustable); NPN/PNP normally open and normally closed output mode; The dimension is 20*50*5mm, 2m PVC cable; CE EAC certificates; IP67 protection degree, reverse polarity protection.
Description
Lanbao square plastic capacitive sensor, 5mm ultra-thin shape, is reliable in harsh environments, which reduces machine maintenance costs and downtimes; Simultaneous detection of metallic and non-metallic objects; Capacitive sensor series is a series of robust capacitive proximity sensors designed for general detection of feed, grain, and solid materials; 5mm,6mm and 8mm sensing distance; Screw mounting and strap mounting are optional; IP67 protection class which is effectively moisture-proof and dust-proof; suitable for most installation applications; High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity; Sensibility could be adjusted by potentiometer to achieve more flexible applications; High electromagnetic compatibility; Supply voltage: 10 VDC to 30 VDC, optical adjustment indicator.
Product Features
> Capacitive sensors can also detect non-metallic materials
> 5mm ultra-thin shape
> Sensing range adjustable by means of potentiometer or teach button
> Optical adjustment indicator ensures reliable object detection to minimize potential machine failures
> Plastic or metal housings for different applications
> Sensing distance: 5mm;6mm;8mm
> Housing size: 20*50*5mm
> Wiring: 3 wires DC
> Supply voltage:10-30VDC
> Housing material: PBT plastic
> Output:NO/NC (depends on different P/N)
> Connection: 2m PVC Cable
> Mounting: Flush/ Non-flush
> IP67 protection degree
> Approve by CE, EAC certificates
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | CE05SN06DPCS |
| Product Name | 6mm square liquid level capacitive sensor |
| Sensor Technology | Capacitive Proximity Sensor |
| Body Shape | Rectangular |
| Operation Distance | 0.1969 to 0.3150 inch (5 to 8 mm) |
| Power Requirements | DC Powered |
| Switch Type | Normally Open; Normally Closed |