1A 60dB@(120Hz) Fixed 1.8V Positive electrode 12V SOT-223-4 Linear Voltage Regulators (LDO) ROHS
1A 60dB@(120Hz) Fixed 1.8V Positive electrode 12V SOT-223-4 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BL1117-18CX | BL1117-18CX |
| Product Name | Power Supply Chip >> Linear Voltage Regulators (LDO) | Voltage Regulators |
| Regulator Type | Low Dropout | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Output Voltage | 1.8 volts |