1V@3A 35ns Single 3A 200V SMC Fast recovery/high efficiency diode ROHS
Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers
| LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Step Recovery Diodes |
| Product Number | ES3DC | ES3DC |
| Product Name | Diodes >> Fast recovery/high efficiency diode | Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers |
| RoHS Compliant | RoHS | |
| VF | 1 volts | |
| VR | 200 volts |