SGX Sensortech Ltd. Electrochemical Sensor, Oxygen, Th; Gas Sensor Type Amphenol Sgx Sensortech EC410

Description
ELECTROCHEMICAL SENSOR, OXYGEN, TH; Gas Sensor Type:O; No. of Channels:-; Filter Aperture:17.2mm; Sensor Output Type:Digital; Gas Sensor Package:Through Hole, 20mm x 16.6mm; Evaluation Kit / Module:-; Product Range:4 Series
Datasheet
Description
ELECTROCHEMICAL SENSOR, OXYGEN, TH; Gas Sensor Type:O; No. of Channels:-; Filter Aperture:17.2mm; Sensor Output Type:Digital; Gas Sensor Package:Through Hole, 20mm x 16.6mm; Evaluation Kit / Module:-; Product Range:4 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrochemical Sensor, Oxygen, Th; Gas Sensor Type Amphenol Sgx Sensortech - 49AH9131 - Newark, An Avnet Company
Chicago, IL, United States
Electrochemical Sensor, Oxygen, Th; Gas Sensor Type Amphenol Sgx Sensortech
49AH9131
Electrochemical Sensor, Oxygen, Th; Gas Sensor Type Amphenol Sgx Sensortech 49AH9131
ELECTROCHEMICAL SENSOR, OXYGEN, TH; Gas Sensor Type:O; No. of Channels:-; Filter Aperture:17.2mm; Sensor Output Type:Digital; Gas Sensor Package:Through Hole, 20mm x 16.6mm; Evaluation Kit / Module:-; Product Range:4 Series

ELECTROCHEMICAL SENSOR, OXYGEN, TH; Gas Sensor Type:O; No. of Channels:-; Filter Aperture:17.2mm; Sensor Output Type:Digital; Gas Sensor Package:Through Hole, 20mm x 16.6mm; Evaluation Kit / Module:-; Product Range:4 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 49AH9131
Product Name Electrochemical Sensor, Oxygen, Th; Gas Sensor Type Amphenol Sgx Sensortech
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2576760 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,SYPS-3-1W-75,AH202,75 OHM - TB-361+ - Mini-Circuits
Specs
Category Developement Board
View Details
Evaluation and Demonstration Boards and Kits - 2952-MP.PD1.JSM.2.33-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Supported System Special Purpose
View Details
2 suppliers
Expansion Boards, Daughter Cards - 448-BTG70020A1ESWDBTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details