sglux SolGel Technologies GmbH Photodetector, Uv-C , 1.8Mw/cm2; No. Of Pins Sglux TOC_C6

Description
PHOTODETECTOR, UV-C , 1.8MW/CM2; No. of Pins:3Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:270nm; Spectral Sensitivity @ Peak:2.8mV/µW/cm2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes
Datasheet
Description
PHOTODETECTOR, UV-C , 1.8MW/CM2; No. of Pins:3Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:270nm; Spectral Sensitivity @ Peak:2.8mV/µW/cm2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodetector, Uv-C , 1.8Mw/cm2; No. Of Pins Sglux - 54W0181 - Newark, An Avnet Company
Chicago, IL, United States
Photodetector, Uv-C , 1.8Mw/cm2; No. Of Pins Sglux
54W0181
Photodetector, Uv-C , 1.8Mw/cm2; No. Of Pins Sglux 54W0181
PHOTODETECTOR, UV-C , 1.8MW/CM2; No. of Pins:3Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:270nm; Spectral Sensitivity @ Peak:2.8mV/µW/cm2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

PHOTODETECTOR, UV-C , 1.8MW/CM2; No. of Pins:3Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:270nm; Spectral Sensitivity @ Peak:2.8mV/µW/cm2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54W0181
Product Name Photodetector, Uv-C , 1.8Mw/cm2; No. Of Pins Sglux
Diode Applications Detector
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6515 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
B48-2 and B48-2T Series B481H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type SBD - Model: YG801C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8000 volts
View Details