PHOTODETECTOR, UV+BLUE, 4.3MW/CM2; No. of Pins:3Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:445nm; Spectral Sensitivity @ Peak:1.2mV/µW/cm2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 54W0171 |
| Product Name | Photodetector, Uv+Blue, 4.3Mw/cm2; No. Of Pins Sglux |
| Diode Applications | Detector |