sglux SolGel Technologies GmbH Photodetector, Uv-B , 75Microw/cm2; No. Of Pins Sglux TOC_B5

Description
PHOTODETECTOR, UV-B , 75MICROW/CM2; No. of Pins:3Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:280nm; Spectral Sensitivity @ Peak:67mV/µW/cm2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes
Datasheet
Description
PHOTODETECTOR, UV-B , 75MICROW/CM2; No. of Pins:3Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:280nm; Spectral Sensitivity @ Peak:67mV/µW/cm2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodetector, Uv-B , 75Microw/cm2; No. Of Pins Sglux - 54W0176 - Newark, An Avnet Company
Chicago, IL, United States
Photodetector, Uv-B , 75Microw/cm2; No. Of Pins Sglux
54W0176
Photodetector, Uv-B , 75Microw/cm2; No. Of Pins Sglux 54W0176
PHOTODETECTOR, UV-B , 75MICROW/CM2; No. of Pins:3Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:280nm; Spectral Sensitivity @ Peak:67mV/µW/cm2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

PHOTODETECTOR, UV-B , 75MICROW/CM2; No. of Pins:3Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:280nm; Spectral Sensitivity @ Peak:67mV/µW/cm2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54W0176
Product Name Photodetector, Uv-B , 75Microw/cm2; No. Of Pins Sglux
Diode Applications Detector
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS865C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Schottky Diodes & Rectifiers - 1220683 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Rectifier Diode - HR1N3647 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 600 mA
View Details