PHOTODIODE, SIC UV-C, A=1.0MM2, TO18; No. of Pins:2Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:270nm; Angle of Half Sensitivity ±:-; Dark Current:3.4fA; Operating Temperature Min:-25°C; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 53W9985 |
| Product Name | Photodiode, Sic Uv-C, A=1.0Mm2, To18; No. Of Pins Sglux |
| RoHS Compliant | RoHS |