sglux SolGel Technologies GmbH Photodiode, Sic Uv-B, A=1.0Mm2, To18; No. Of Pins Sglux SG01L-B18

Description
PHOTODIODE, SIC UV-B, A=1.0MM2, TO18; No. of Pins:2Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:280nm; Angle of Half Sensitivity ±:-; Dark Current:3.4fA; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
Description
PHOTODIODE, SIC UV-B, A=1.0MM2, TO18; No. of Pins:2Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:280nm; Angle of Half Sensitivity ±:-; Dark Current:3.4fA; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Photodiode, Sic Uv-B, A=1.0Mm2, To18; No. Of Pins Sglux - 53W9984 - Newark, An Avnet Company
Chicago, IL, United States
Photodiode, Sic Uv-B, A=1.0Mm2, To18; No. Of Pins Sglux
53W9984
Photodiode, Sic Uv-B, A=1.0Mm2, To18; No. Of Pins Sglux 53W9984
PHOTODIODE, SIC UV-B, A=1.0MM2, TO18; No. of Pins:2Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:280nm; Angle of Half Sensitivity ±:-; Dark Current:3.4fA; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

PHOTODIODE, SIC UV-B, A=1.0MM2, TO18; No. of Pins:2Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:280nm; Angle of Half Sensitivity ±:-; Dark Current:3.4fA; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 53W9984
Product Name Photodiode, Sic Uv-B, A=1.0Mm2, To18; No. Of Pins Sglux
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
PIN Diode Switches - NPS2-14-1000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
RF PIN Diode - SMP1331-040-EVB - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
View Details