SG Transmission Electromagnet Type 58

Description
Electromagnets are magnetic devices with steel bodies and internal coils used to securely hold ferromagnetic parts once the coil is energised. The magnets are energised to hold, where the electric current is required to turn the magnet on. Power is then removed to turn the magnet off. Key Features Axial Forces Ranging From 90 - 3500N Special Voltages, Forces and Mountings Available on Request High Quality, Cost Effective Package
Datasheet
Description
Electromagnets are magnetic devices with steel bodies and internal coils used to securely hold ferromagnetic parts once the coil is energised. The magnets are energised to hold, where the electric current is required to turn the magnet on. Power is then removed to turn the magnet off. Key Features Axial Forces Ranging From 90 - 3500N Special Voltages, Forces and Mountings Available on Request High Quality, Cost Effective Package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromagnet - Type 58 - SG Transmission
Bishop Auckland, County Durham, United Kingdom
Electromagnet
Type 58
Electromagnet Type 58
Electromagnets are magnetic devices with steel bodies and internal coils used to securely hold ferromagnetic parts once the coil is energised. The magnets are energised to hold, where the electric current is required to turn the magnet on. Power is then removed to turn the magnet off. Key Features Axial Forces Ranging From 90 - 3500N Special Voltages, Forces and Mountings Available on Request High Quality, Cost Effective Package

Electromagnets are magnetic devices with steel bodies and internal coils used to securely hold ferromagnetic parts once the coil is energised.

The magnets are energised to hold, where the electric current is required to turn the magnet on. Power is then removed to turn the magnet off.

Key Features

  • Axial Forces Ranging From 90 - 3500N
  • Special Voltages, Forces and Mountings Available on Request
  • High Quality, Cost Effective Package
Supplier's Site Datasheet

Technical Specifications

  SG Transmission
Product Category Electromagnets
Product Number Type 58
Product Name Electromagnet
Electromagnets Flat-faced Magnet
Operating Temperature 32 to 149 F (0 to 65 C)
Holding Force 20.23 to 787 lbs (9.18 to 357 kg)
Power Supply AC Power; DC Power; (24 Vd.c. or 240 Va.c. (± 10%))
Lead Length 16 inch (400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Power Supply DC Power; (24 VDC)
Lead Length 39 inch (1000 mm)
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Electromagnets Parallel Pole Magnet
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
View Details
Electromagnets -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Length 120 inch (3048 mm)
Inside Diameter 0.5000 to 40 inch (12.7 to 1016 mm)
Weight 8000 lbs (3628 kg)
View Details
Holding Magnet - SMPD00163 - GEEPLUS Inc.
Specs
Electromagnets Flat-faced Magnet
Holding Force 56.2 lbs (25.49 kg)
Thickness / Height 0.9843 inch (25 mm)
View Details