The SGM2203-3.3AYN5G/TR is a 3.3V fixed-output low dropout regulator capable of delivering 150mA output current from an input voltage up to 36V. It is housed in a SOT-23-5 package and operates within a temperature range of -40℃ to +85℃. The output voltage tolerance is ±1%, and the device includes built-in thermal protection and requires a minimum 1μF ceramic capacitor at both input and output. The part is RoHS-compliant and green, with a thermal resistance of 304℃/W in this package.
High Voltage Regulator Product overview: SGM2203-3.3AYN5G/TR from SG Micro Corp is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SGM2203-3.3AYN5G
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 699-SGM2203-3.3AYN5G/TR |
| Product Name | LDO Voltage Regulator IC |