Manufacturer: SG Micro Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958030-SGM2036-2.5YN
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
LDO U-Reg +2, 5V 0, 3A SOT23-5 Product overview: SGM2036-2.5YN5G/TR from SG Micro Corp is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 3A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3A, SOT23, LDO Voltage Regulator IC, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-SGM2036-2.5YN5G/T
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 958030-SGM2036-2.5YN5G/TR | 48-SGM2036-2.5YN5G/TR |
| Product Name | OEM Parts - OEM Parts ( S ) - SGM2036-2.5YN5G/TR | 5V 3A SOT23 LDO Voltage Regulator IC |