LDO Regulator Pos 1.2V to 5V 0.3A 5-Pin SOT-23 T/R Product overview: SGM2019-ADJYN5G/TR from SG Micro Corp is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 5V, 0.3A, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 5V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SGM2019-ADJYN5G/
SOT-23-5 Linear Voltage Regulators (LDO) ROHS
| ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-SGM2019-ADJYN5G/TR | SGM2019-ADJYN5G/TR |
| Product Name | 1.2V 5V 0.3A SOT-23 LDO Voltage Regulator IC | Power Supply Chip >> Linear Voltage Regulators (LDO) |
| Output Voltage Type | Adjustable / Variable | |
| Package Type | Other; Tape and Reel | SOT23 |
| Output Voltage | 1.2 to 5 volts | |
| IOUT | 0.3000 amps |