SFCable.com 1ft HD15 SVGA M/F Monitor Extension Cable with Ferrite Bead VG20-01

Description
Ideal for extending your existing monitor connection, replace the current cable or add more for multi-monitors. Perfect for any VGA video, computer, switch or splitter with HD15 male port. Supports all VGA monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. It has double shielding for maximum graphics performance, prevents signal loss, screen ghosting & loss of color and works up to 200ft without a signal booster. Connectors: HD15 (SVGA) Male to HD15 (SVGA) Female. Gold plated contacts provide excellent signal transmission. High-End ferrite further enhances shielding and performance. Fully molded connectors with thumbscrews provide a quick and easy connection every time. UL Certified 28 AWG Length: 1ft
Description
Ideal for extending your existing monitor connection, replace the current cable or add more for multi-monitors. Perfect for any VGA video, computer, switch or splitter with HD15 male port. Supports all VGA monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. It has double shielding for maximum graphics performance, prevents signal loss, screen ghosting & loss of color and works up to 200ft without a signal booster. Connectors: HD15 (SVGA) Male to HD15 (SVGA) Female. Gold plated contacts provide excellent signal transmission. High-End ferrite further enhances shielding and performance. Fully molded connectors with thumbscrews provide a quick and easy connection every time. UL Certified 28 AWG Length: 1ft

Suppliers

Company
Product
Description
Supplier Links
1ft HD15 SVGA M/F Monitor Extension Cable with Ferrite Bead - VG20-01 - SFCable.com
Hayward, CA, USA
1ft HD15 SVGA M/F Monitor Extension Cable with Ferrite Bead
VG20-01
1ft HD15 SVGA M/F Monitor Extension Cable with Ferrite Bead VG20-01
Ideal for extending your existing monitor connection, replace the current cable or add more for multi-monitors. Perfect for any VGA video, computer, switch or splitter with HD15 male port. Supports all VGA monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. It has double shielding for maximum graphics performance, prevents signal loss, screen ghosting & loss of color and works up to 200ft without a signal booster. Connectors: HD15 (SVGA) Male to HD15 (SVGA) Female. Gold plated contacts provide excellent signal transmission. High-End ferrite further enhances shielding and performance. Fully molded connectors with thumbscrews provide a quick and easy connection every time. UL Certified 28 AWG Length: 1ft

Ideal for extending your existing monitor connection, replace the current cable or add more for multi-monitors. Perfect for any VGA video, computer, switch or splitter with HD15 male port. Supports all VGA monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. It has double shielding for maximum graphics performance, prevents signal loss, screen ghosting & loss of color and works up to 200ft without a signal booster. Connectors: HD15 (SVGA) Male to HD15 (SVGA) Female. Gold plated contacts provide excellent signal transmission. High-End ferrite further enhances shielding and performance. Fully molded connectors with thumbscrews provide a quick and easy connection every time. UL Certified 28 AWG Length: 1ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number VG20-01
Product Name 1ft HD15 SVGA M/F Monitor Extension Cable with Ferrite Bead
Application Computer; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-M12W8-E-2.5-LE8 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
2 suppliers
CANopen/DeviceNet cable - 756-1403/060-050 - WAGO
Specs
Application Networking
Product Type M12 plug - free end
Cable Length 16.4 ft (50 dm)
View Details
2 suppliers
Stacking Double Banana Plug Test Cable RG58C/U to Alligators - 1059 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Black PVC Single Wire - 55010921 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details