SFCable.com 25ft HD15 SVGA M/M Monitor Cable Black VG10-25NF

Description
Supports all VGA monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. It has double shielding for maximum graphics performance, prevents signal loss, screen ghosting & loss of color and works up to 200ft without a signal booster. Connectors: HD15 (SVGA) Male to HD15 (SVGA) Male. Gold plated contacts provide excellent signal transmission. Fully molded connectors with thumbscrews provide a quick and easy connection every time. UL Certified. 28 AWG Length: 25ft
Description
Supports all VGA monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. It has double shielding for maximum graphics performance, prevents signal loss, screen ghosting & loss of color and works up to 200ft without a signal booster. Connectors: HD15 (SVGA) Male to HD15 (SVGA) Male. Gold plated contacts provide excellent signal transmission. Fully molded connectors with thumbscrews provide a quick and easy connection every time. UL Certified. 28 AWG Length: 25ft

Suppliers

Company
Product
Description
Supplier Links
25ft HD15 SVGA M/M Monitor Cable Black - VG10-25NF - SFCable.com
Hayward, CA, USA
25ft HD15 SVGA M/M Monitor Cable Black
VG10-25NF
25ft HD15 SVGA M/M Monitor Cable Black VG10-25NF
Supports all VGA monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. It has double shielding for maximum graphics performance, prevents signal loss, screen ghosting & loss of color and works up to 200ft without a signal booster. Connectors: HD15 (SVGA) Male to HD15 (SVGA) Male. Gold plated contacts provide excellent signal transmission. Fully molded connectors with thumbscrews provide a quick and easy connection every time. UL Certified. 28 AWG Length: 25ft

Supports all VGA monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. It has double shielding for maximum graphics performance, prevents signal loss, screen ghosting & loss of color and works up to 200ft without a signal booster. Connectors: HD15 (SVGA) Male to HD15 (SVGA) Male. Gold plated contacts provide excellent signal transmission. Fully molded connectors with thumbscrews provide a quick and easy connection every time. UL Certified. 28 AWG Length: 25ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number VG10-25NF
Product Name 25ft HD15 SVGA M/M Monitor Cable Black
Application Computer; Networking
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details