SFCable.com 15ft HD15 SVGA M/M Monitor Cable Black VG10-15NF

Description
Supports all VGA monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. It has double shielding for maximum graphics performance, prevents signal loss, screen ghosting & loss of color and works up to 200ft without a signal booster. Connectors: HD15 (SVGA) Male to HD15 (SVGA) Male. Gold plated contacts provide excellent signal transmission. Fully molded connectors with thumbscrews provide a quick and easy connection every time. UL Certified. 28 AWG Length: 15ft
Description
Supports all VGA monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. It has double shielding for maximum graphics performance, prevents signal loss, screen ghosting & loss of color and works up to 200ft without a signal booster. Connectors: HD15 (SVGA) Male to HD15 (SVGA) Male. Gold plated contacts provide excellent signal transmission. Fully molded connectors with thumbscrews provide a quick and easy connection every time. UL Certified. 28 AWG Length: 15ft

Suppliers

Company
Product
Description
Supplier Links
15ft HD15 SVGA M/M Monitor Cable Black - VG10-15NF - SFCable.com
Hayward, CA, USA
15ft HD15 SVGA M/M Monitor Cable Black
VG10-15NF
15ft HD15 SVGA M/M Monitor Cable Black VG10-15NF
Supports all VGA monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. It has double shielding for maximum graphics performance, prevents signal loss, screen ghosting & loss of color and works up to 200ft without a signal booster. Connectors: HD15 (SVGA) Male to HD15 (SVGA) Male. Gold plated contacts provide excellent signal transmission. Fully molded connectors with thumbscrews provide a quick and easy connection every time. UL Certified. 28 AWG Length: 15ft

Supports all VGA monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. It has double shielding for maximum graphics performance, prevents signal loss, screen ghosting & loss of color and works up to 200ft without a signal booster. Connectors: HD15 (SVGA) Male to HD15 (SVGA) Male. Gold plated contacts provide excellent signal transmission. Fully molded connectors with thumbscrews provide a quick and easy connection every time. UL Certified. 28 AWG Length: 15ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number VG10-15NF
Product Name 15ft HD15 SVGA M/M Monitor Cable Black
Application Computer; Networking
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
3+3 Pos. Female DIL 26 AWG Cable Assembly, 1750mm, double-end, for Latches - G125-FC10605L0-1750F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Plug socket with cable - KME-1-24-10-LED - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers