SFCable.com BNC/S-Video to VGA Converter VCL-300VH

Description
VCL-300VH can convert the source signals of CVBS, Video and S-Video into VGA signal. With adoption of advanced video straight-through technology, the source signals of BNC, AV and S-Video can be converted into VGA signal without any data loss. What's more, the parameters of the program source such as brightness and contrast are adjustable. This video converter supports both normal 4:3 screen and 16:9 / 16:10 wide screen with output VGA resolution up to 1680x1050. It is suitable for connection of CCTV CCD cameras, DVRs, to PC monitor. 3-D video-processing tech is applied. The converted picture is rich in color and outputs at high definition without any distortion. The output video quality is better than the direct VGA output from DVR. It also supports plug-and-play; no driver program installation needed.
Description
VCL-300VH can convert the source signals of CVBS, Video and S-Video into VGA signal. With adoption of advanced video straight-through technology, the source signals of BNC, AV and S-Video can be converted into VGA signal without any data loss. What's more, the parameters of the program source such as brightness and contrast are adjustable. This video converter supports both normal 4:3 screen and 16:9 / 16:10 wide screen with output VGA resolution up to 1680x1050. It is suitable for connection of CCTV CCD cameras, DVRs, to PC monitor. 3-D video-processing tech is applied. The converted picture is rich in color and outputs at high definition without any distortion. The output video quality is better than the direct VGA output from DVR. It also supports plug-and-play; no driver program installation needed.

Suppliers

Company
Product
Description
Supplier Links
BNC/S-Video to VGA Converter - VCL-300VH - SFCable.com
Hayward, CA, USA
BNC/S-Video to VGA Converter
VCL-300VH
BNC/S-Video to VGA Converter VCL-300VH
VCL-300VH can convert the source signals of CVBS, Video and S-Video into VGA signal. With adoption of advanced video straight-through technology, the source signals of BNC, AV and S-Video can be converted into VGA signal without any data loss. What's more, the parameters of the program source such as brightness and contrast are adjustable. This video converter supports both normal 4:3 screen and 16:9 / 16:10 wide screen with output VGA resolution up to 1680x1050. It is suitable for connection of CCTV CCD cameras, DVRs, to PC monitor. 3-D video-processing tech is applied. The converted picture is rich in color and outputs at high definition without any distortion. The output video quality is better than the direct VGA output from DVR. It also supports plug-and-play; no driver program installation needed.

VCL-300VH can convert the source signals of CVBS, Video and S-Video into VGA signal. With adoption of advanced video straight-through technology, the source signals of BNC, AV and S-Video can be converted into VGA signal without any data loss. What's more, the parameters of the program source such as brightness and contrast are adjustable. This video converter supports both normal 4:3 screen and 16:9 / 16:10 wide screen with output VGA resolution up to 1680x1050. It is suitable for connection of CCTV CCD cameras, DVRs, to PC monitor. 3-D video-processing tech is applied. The converted picture is rich in color and outputs at high definition without any distortion. The output video quality is better than the direct VGA output from DVR. It also supports plug-and-play; no driver program installation needed.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Scan and Video Converters
Product Number VCL-300VH
Product Name BNC/S-Video to VGA Converter
Type VGA
Unlock Full Specs
to access all available technical data

Similar Products

Image Processers and Converters - ImageEvolution X3 - Thinklogical
Specs
Power 115VAC; 230VAC
Mounting Rack Mount
Controls Contrast
View Details