SFCable.com 6ft A-Male to B-Male USB2.0 Cable Clear UB12-06-CLR

Description
USB2.0 cables provide transfer rates up to 480Mbps, and easily attach to any USB device. A to B cables are used to connect from your USB port on Hub, PC or Mac to your USB device such as printer or scanner. Connectors: USB Type A Male to Type B Male. Transfer rates up to 480Mbps depending on USB version. Make plug and play connections for such devices as keyboards, mice, modems, printers, and other USB peripherals. PC and Mac compatible. Compatible with USB specifications 1.0, 1.1, and 2.0. Length: 6ft. Color option: Clear white, Clear Black.
Description
USB2.0 cables provide transfer rates up to 480Mbps, and easily attach to any USB device. A to B cables are used to connect from your USB port on Hub, PC or Mac to your USB device such as printer or scanner. Connectors: USB Type A Male to Type B Male. Transfer rates up to 480Mbps depending on USB version. Make plug and play connections for such devices as keyboards, mice, modems, printers, and other USB peripherals. PC and Mac compatible. Compatible with USB specifications 1.0, 1.1, and 2.0. Length: 6ft. Color option: Clear white, Clear Black.

Suppliers

Company
Product
Description
Supplier Links
6ft A-Male to B-Male USB2.0 Cable Clear - UB12-06-CLR - SFCable.com
Hayward, CA, USA
6ft A-Male to B-Male USB2.0 Cable Clear
UB12-06-CLR
6ft A-Male to B-Male USB2.0 Cable Clear UB12-06-CLR
USB2.0 cables provide transfer rates up to 480Mbps, and easily attach to any USB device. A to B cables are used to connect from your USB port on Hub, PC or Mac to your USB device such as printer or scanner. Connectors: USB Type A Male to Type B Male. Transfer rates up to 480Mbps depending on USB version. Make plug and play connections for such devices as keyboards, mice, modems, printers, and other USB peripherals. PC and Mac compatible. Compatible with USB specifications 1.0, 1.1, and 2.0. Length: 6ft. Color option: Clear white, Clear Black.

USB2.0 cables provide transfer rates up to 480Mbps, and easily attach to any USB device. A to B cables are used to connect from your USB port on Hub, PC or Mac to your USB device such as printer or scanner. Connectors: USB Type A Male to Type B Male. Transfer rates up to 480Mbps depending on USB version. Make plug and play connections for such devices as keyboards, mice, modems, printers, and other USB peripherals. PC and Mac compatible. Compatible with USB specifications 1.0, 1.1, and 2.0. Length: 6ft. Color option: Clear white, Clear Black.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number UB12-06-CLR
Product Name 6ft A-Male to B-Male USB2.0 Cable Clear
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details