SFCable.com 36" IDC40x3 PVC ATA 66 BUS Cable UA66-36

Description
Type: PVC ATA 66 BUS Cable. Length: 36 inches. Connectors: IDC 40 x 3.
Description
Type: PVC ATA 66 BUS Cable. Length: 36 inches. Connectors: IDC 40 x 3.

Suppliers

Company
Product
Description
Supplier Links
36
Hayward, CA, USA
36" IDC40x3 PVC ATA 66 BUS Cable
UA66-36
36" IDC40x3 PVC ATA 66 BUS Cable UA66-36
Type: PVC ATA 66 BUS Cable. Length: 36 inches. Connectors: IDC 40 x 3.

Type: PVC ATA 66 BUS Cable. Length: 36 inches. Connectors: IDC 40 x 3.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number UA66-36
Product Name 36" IDC40x3 PVC ATA 66 BUS Cable
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details