SFCable.com 24" IDC40x3 PVC ATA 66 BUS Cable UA66-24

Description
Type: PVC ATA 66 BUS Cable. Length: 24 inches. Connectors: IDC 40 x 3.
Description
Type: PVC ATA 66 BUS Cable. Length: 24 inches. Connectors: IDC 40 x 3.

Suppliers

Company
Product
Description
Supplier Links
24
Hayward, CA, USA
24" IDC40x3 PVC ATA 66 BUS Cable
UA66-24
24" IDC40x3 PVC ATA 66 BUS Cable UA66-24
Type: PVC ATA 66 BUS Cable. Length: 24 inches. Connectors: IDC 40 x 3.

Type: PVC ATA 66 BUS Cable. Length: 24 inches. Connectors: IDC 40 x 3.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number UA66-24
Product Name 24" IDC40x3 PVC ATA 66 BUS Cable
Cable Length 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details