SFCable.com 18" IDC40x3 PVC ATA 66 BUS Cable UA66-18

Description
Type: PVC ATA 66 BUS Cable. Length: 18 inches. Connectors: IDC 40 x 3.
Description
Type: PVC ATA 66 BUS Cable. Length: 18 inches. Connectors: IDC 40 x 3.

Suppliers

Company
Product
Description
Supplier Links
18
Hayward, CA, USA
18" IDC40x3 PVC ATA 66 BUS Cable
UA66-18
18" IDC40x3 PVC ATA 66 BUS Cable UA66-18
Type: PVC ATA 66 BUS Cable. Length: 18 inches. Connectors: IDC 40 x 3.

Type: PVC ATA 66 BUS Cable. Length: 18 inches. Connectors: IDC 40 x 3.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number UA66-18
Product Name 18" IDC40x3 PVC ATA 66 BUS Cable
Cable Length 1.5 ft (4.57 dm)
Unlock Full Specs
to access all available technical data

Similar Products

usb to db9 cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; USB A
View Details
6+6 Pos. Male DIL 30 AWG Cable Assembly, 750mm, double-end, Latches - G125-MC31205L4-0750M - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details