SFCable.com 36" IDC40x3 TPO Ultra ATA 100 BUS Cable UA10-36

Description
Type: ATA100 Flat IDE Cable. Length: 36 inches. Connectors: 3x 40-pin Female. Conductors: 80.
Description
Type: ATA100 Flat IDE Cable. Length: 36 inches. Connectors: 3x 40-pin Female. Conductors: 80.

Suppliers

Company
Product
Description
Supplier Links
36
Hayward, CA, USA
36" IDC40x3 TPO Ultra ATA 100 BUS Cable
UA10-36
36" IDC40x3 TPO Ultra ATA 100 BUS Cable UA10-36
Type: ATA100 Flat IDE Cable. Length: 36 inches. Connectors: 3x 40-pin Female. Conductors: 80.

Type: ATA100 Flat IDE Cable. Length: 36 inches. Connectors: 3x 40-pin Female. Conductors: 80.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number UA10-36
Product Name 36" IDC40x3 TPO Ultra ATA 100 BUS Cable
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XR Mini-Hook and Alligator Clip - 1021XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details