SFCable.com 24" IDC40x3 TPO Ultra ATA 100 BUS Cable UA10-24

Description
Type: ATA100 Flat IDE Cable. Length: 24 inches. Connectors: 3x 40-pin Female. Conductors: 80.
Description
Type: ATA100 Flat IDE Cable. Length: 24 inches. Connectors: 3x 40-pin Female. Conductors: 80.

Suppliers

Company
Product
Description
Supplier Links
24
Hayward, CA, USA
24" IDC40x3 TPO Ultra ATA 100 BUS Cable
UA10-24
24" IDC40x3 TPO Ultra ATA 100 BUS Cable UA10-24
Type: ATA100 Flat IDE Cable. Length: 24 inches. Connectors: 3x 40-pin Female. Conductors: 80.

Type: ATA100 Flat IDE Cable. Length: 24 inches. Connectors: 3x 40-pin Female. Conductors: 80.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number UA10-24
Product Name 24" IDC40x3 TPO Ultra ATA 100 BUS Cable
Cable Length 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details