SFCable.com 12ft S-Video M/F Extension Cable SV20-12

Description
Connector MiniDin6 (S-Video) male to MiniDin6 (S-Video) Female. Ideal to extending your existing cable. Perfect for specialized equipment, DSS (satellite signal), video, etc. Shielded molded to prevent unwanted EMI/RFI interference. Gold Plated. Length: 12ft
Description
Connector MiniDin6 (S-Video) male to MiniDin6 (S-Video) Female. Ideal to extending your existing cable. Perfect for specialized equipment, DSS (satellite signal), video, etc. Shielded molded to prevent unwanted EMI/RFI interference. Gold Plated. Length: 12ft

Suppliers

Company
Product
Description
Supplier Links
12ft S-Video M/F Extension Cable - SV20-12 - SFCable.com
Hayward, CA, USA
12ft S-Video M/F Extension Cable
SV20-12
12ft S-Video M/F Extension Cable SV20-12
Connector MiniDin6 (S-Video) male to MiniDin6 (S-Video) Female. Ideal to extending your existing cable. Perfect for specialized equipment, DSS (satellite signal), video, etc. Shielded molded to prevent unwanted EMI/RFI interference. Gold Plated. Length: 12ft

Connector MiniDin6 (S-Video) male to MiniDin6 (S-Video) Female. Ideal to extending your existing cable. Perfect for specialized equipment, DSS (satellite signal), video, etc. Shielded molded to prevent unwanted EMI/RFI interference. Gold Plated. Length: 12ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number SV20-12
Product Name 12ft S-Video M/F Extension Cable
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details