SFCable.com 100ft S-Video Cable Gold Plated SV10-HD

Description
Connector MiniDin4 (S-Video) male to MiniDin4 (S-Video) male. Ideal to connect specialized equipment, DSS (satellite signal), video, etc. Shielded molded to prevent unwanted EMI/RFI interference. Gold Plated. Length: 100ft.
Description
Connector MiniDin4 (S-Video) male to MiniDin4 (S-Video) male. Ideal to connect specialized equipment, DSS (satellite signal), video, etc. Shielded molded to prevent unwanted EMI/RFI interference. Gold Plated. Length: 100ft.

Suppliers

Company
Product
Description
Supplier Links
100ft S-Video Cable Gold Plated - SV10-HD - SFCable.com
Hayward, CA, USA
100ft S-Video Cable Gold Plated
SV10-HD
100ft S-Video Cable Gold Plated SV10-HD
Connector MiniDin4 (S-Video) male to MiniDin4 (S-Video) male. Ideal to connect specialized equipment, DSS (satellite signal), video, etc. Shielded molded to prevent unwanted EMI/RFI interference. Gold Plated. Length: 100ft.

Connector MiniDin4 (S-Video) male to MiniDin4 (S-Video) male. Ideal to connect specialized equipment, DSS (satellite signal), video, etc. Shielded molded to prevent unwanted EMI/RFI interference. Gold Plated. Length: 100ft.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number SV10-HD
Product Name 100ft S-Video Cable Gold Plated
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details