SFCable.com 75ft S-Video Cable Gold Plated SV10-75

Description
Connector MiniDin4 (S-Video) male to MiniDin4 (S-Video) male. Ideal to connect specialized equipment, DSS (satellite signal), video, etc. Shielded molded to prevent unwanted EMI/RFI interference. Gold Plated. Length: 75ft.
Description
Connector MiniDin4 (S-Video) male to MiniDin4 (S-Video) male. Ideal to connect specialized equipment, DSS (satellite signal), video, etc. Shielded molded to prevent unwanted EMI/RFI interference. Gold Plated. Length: 75ft.

Suppliers

Company
Product
Description
Supplier Links
75ft S-Video Cable Gold Plated - SV10-75 - SFCable.com
Hayward, CA, USA
75ft S-Video Cable Gold Plated
SV10-75
75ft S-Video Cable Gold Plated SV10-75
Connector MiniDin4 (S-Video) male to MiniDin4 (S-Video) male. Ideal to connect specialized equipment, DSS (satellite signal), video, etc. Shielded molded to prevent unwanted EMI/RFI interference. Gold Plated. Length: 75ft.

Connector MiniDin4 (S-Video) male to MiniDin4 (S-Video) male. Ideal to connect specialized equipment, DSS (satellite signal), video, etc. Shielded molded to prevent unwanted EMI/RFI interference. Gold Plated. Length: 75ft.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number SV10-75
Product Name 75ft S-Video Cable Gold Plated
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details