SFCable.com 50ft S-Video Cable Gold Plated SV10-50

Description
Connector MiniDin4 (S-Video) male to MiniDin4 (S-Video) male. Ideal to connect specialized equipment, DSS (satellite signal), video, etc. Shielded molded to prevent unwanted EMI/RFI interference. Gold Plated. Length: 50ft.
Description
Connector MiniDin4 (S-Video) male to MiniDin4 (S-Video) male. Ideal to connect specialized equipment, DSS (satellite signal), video, etc. Shielded molded to prevent unwanted EMI/RFI interference. Gold Plated. Length: 50ft.

Suppliers

Company
Product
Description
Supplier Links
50ft S-Video Cable Gold Plated - SV10-50 - SFCable.com
Hayward, CA, USA
50ft S-Video Cable Gold Plated
SV10-50
50ft S-Video Cable Gold Plated SV10-50
Connector MiniDin4 (S-Video) male to MiniDin4 (S-Video) male. Ideal to connect specialized equipment, DSS (satellite signal), video, etc. Shielded molded to prevent unwanted EMI/RFI interference. Gold Plated. Length: 50ft.

Connector MiniDin4 (S-Video) male to MiniDin4 (S-Video) male. Ideal to connect specialized equipment, DSS (satellite signal), video, etc. Shielded molded to prevent unwanted EMI/RFI interference. Gold Plated. Length: 50ft.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number SV10-50
Product Name 50ft S-Video Cable Gold Plated
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details