SFCable.com 8ft UK BS1363 3-pin plug to IEC C13 Power Cord (Thicker Wire) SF-6112-08B

Description
UK to C13 power cord. BS1363 standard UK fused 3 pin plug to IEC C13 with H05VV-F 1.0mm² black wire 8 feet. Rated up to 10A 250V. It carries these approvals: British ASTA, Singapore PSB, Hong Kong HKSI and Saudi Arabia SASO. This power cord is also known as the UK to IEC C13 mains power lead or UK to C13 mains cable.
Description
UK to C13 power cord. BS1363 standard UK fused 3 pin plug to IEC C13 with H05VV-F 1.0mm² black wire 8 feet. Rated up to 10A 250V. It carries these approvals: British ASTA, Singapore PSB, Hong Kong HKSI and Saudi Arabia SASO. This power cord is also known as the UK to IEC C13 mains power lead or UK to C13 mains cable.

Suppliers

Company
Product
Description
Supplier Links
8ft UK BS1363 3-pin plug to IEC C13 Power Cord (Thicker Wire) - SF-6112-08B - SFCable.com
Hayward, CA, USA
8ft UK BS1363 3-pin plug to IEC C13 Power Cord (Thicker Wire)
SF-6112-08B
8ft UK BS1363 3-pin plug to IEC C13 Power Cord (Thicker Wire) SF-6112-08B
UK to C13 power cord. BS1363 standard UK fused 3 pin plug to IEC C13 with H05VV-F 1.0mm² black wire 8 feet. Rated up to 10A 250V. It carries these approvals: British ASTA, Singapore PSB, Hong Kong HKSI and Saudi Arabia SASO. This power cord is also known as the UK to IEC C13 mains power lead or UK to C13 mains cable.

UK to C13 power cord. BS1363 standard UK fused 3 pin plug to IEC C13 with H05VV-F 1.0mm² black wire 8 feet. Rated up to 10A 250V. It carries these approvals: British ASTA, Singapore PSB, Hong Kong HKSI and Saudi Arabia SASO. This power cord is also known as the UK to IEC C13 mains power lead or UK to C13 mains cable.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category AC Power Cords
Product Number SF-6112-08B
Product Name 8ft UK BS1363 3-pin plug to IEC C13 Power Cord (Thicker Wire)
Approvals ASTA BEAB
Unlock Full Specs
to access all available technical data

Similar Products

VAC17KS, United Kingdom, V-Lock cord retaining, 3.0 m, Connector IEC C17, H05VV-F2G1, black - 3-102-363 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; ASTA BEAB;

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
IEC Power Cords - 823270-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 118 inch (3000 mm)
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details