NEMA L6-20P to C19 8 foot power cord. NEMA L6-20P to IEC C19 with 12/3 SJT black wire 8 feet. cUL approval. Rated up to 20A 250V.
| SFCable.com | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | SF-5318-08B |
| Product Name | 8ft NEMA L6-20P USA 3 pin Plug to C19 SJT Power Cord |
| Approvals | UL Listing Mark; UL Recognized Component Mark (US and Canadian) |
| Number of Conductors | 3 |
| Male End Type | NEMA 6-20P |
| Female End Type | IEC-320-C19 |
IEC/UL 62368-1
PVC, transparent