SFCable.com 10ft Brazil NBR14136 3-pin plug to IEC C19 Power Cord SF-0518-10B

Description
Brazil industrial to C19 power cord. NBR14136 (aka IEC 60906-1) Brazil industrial 3P plug to IEC C19 with H05VV-F black wire. 10 feet. Rated up to 16A 250V. Brazilian INMETRO certified.
Description
Brazil industrial to C19 power cord. NBR14136 (aka IEC 60906-1) Brazil industrial 3P plug to IEC C19 with H05VV-F black wire. 10 feet. Rated up to 16A 250V. Brazilian INMETRO certified.

Suppliers

Company
Product
Description
Supplier Links
10ft Brazil NBR14136  3-pin plug to IEC C19 Power Cord - SF-0518-10B - SFCable.com
Hayward, CA, USA
10ft Brazil NBR14136 3-pin plug to IEC C19 Power Cord
SF-0518-10B
10ft Brazil NBR14136 3-pin plug to IEC C19 Power Cord SF-0518-10B
Brazil industrial to C19 power cord. NBR14136 (aka IEC 60906-1) Brazil industrial 3P plug to IEC C19 with H05VV-F black wire. 10 feet. Rated up to 16A 250V. Brazilian INMETRO certified.

Brazil industrial to C19 power cord. NBR14136 (aka IEC 60906-1) Brazil industrial 3P plug to IEC C19 with H05VV-F black wire. 10 feet. Rated up to 16A 250V. Brazilian INMETRO certified.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category AC Power Cords
Product Number SF-0518-10B
Product Name 10ft Brazil NBR14136 3-pin plug to IEC C19 Power Cord
Approvals UCIEE
Number of Conductors 3
Female End Type IEC-320-C19
Unlock Full Specs
to access all available technical data

Similar Products

VAC19KS, Interconnection, V-Lock cord retaining, 2.0 m, Connector IEC C19, H05VV-F3G1.5 / SJT 3x14 AWG, black - 3-100-362 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
IEC Power Cords - 815237-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 11.81 inch (300 mm)
View Details
Euro Plug 2.5A Cord Set with C7 Connector - 86234020 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details