SFCable.com 6" Serial ATA Dual Power Splitter Cable SATAPC-Y

Description
Connectors: 4-Pin Male to Dual 15-Pin Serial ATA. Type: Serial ATA Power Y-adapter cable. Length: 6 inches.
Description
Connectors: 4-Pin Male to Dual 15-Pin Serial ATA. Type: Serial ATA Power Y-adapter cable. Length: 6 inches.

Suppliers

Company
Product
Description
Supplier Links
6
Hayward, CA, USA
6" Serial ATA Dual Power Splitter Cable
SATAPC-Y
6" Serial ATA Dual Power Splitter Cable SATAPC-Y
Connectors: 4-Pin Male to Dual 15-Pin Serial ATA. Type: Serial ATA Power Y-adapter cable. Length: 6 inches.

Connectors: 4-Pin Male to Dual 15-Pin Serial ATA. Type: Serial ATA Power Y-adapter cable. Length: 6 inches.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number SATAPC-Y
Product Name 6" Serial ATA Dual Power Splitter Cable
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details