SFCable.com 6" Serial ATA Power Adapter Cable SATAPC-G

Description
Connectors: 4-Pin Male to 15-Pin Serial ATA Power Adapter. Type: Serial ATA Power adapter cable. Desktop to SATA Power Converter (Molex to SATA Power). Length: 6 inches.
Description
Connectors: 4-Pin Male to 15-Pin Serial ATA Power Adapter. Type: Serial ATA Power adapter cable. Desktop to SATA Power Converter (Molex to SATA Power). Length: 6 inches.

Suppliers

Company
Product
Description
Supplier Links
6
Hayward, CA, USA
6" Serial ATA Power Adapter Cable
SATAPC-G
6" Serial ATA Power Adapter Cable SATAPC-G
Connectors: 4-Pin Male to 15-Pin Serial ATA Power Adapter. Type: Serial ATA Power adapter cable. Desktop to SATA Power Converter (Molex to SATA Power). Length: 6 inches.

Connectors: 4-Pin Male to 15-Pin Serial ATA Power Adapter. Type: Serial ATA Power adapter cable. Desktop to SATA Power Converter (Molex to SATA Power). Length: 6 inches.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number SATAPC-G
Product Name 6" Serial ATA Power Adapter Cable
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details