SFCable.com 1.5m eSATA to eSATA Data Cable (60") SATA2-015M

Description
Designed to connect from eSATA port( I type) to eSATA port( I type). Connectors: eSATA port( I type) to eSATA port( I type). Cable for external use. Safe data transfer. Support speed up to 6Gb/s. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors provide a quick and easy connection every time. Length: 4.9 Feet (1.5 Meter).
Description
Designed to connect from eSATA port( I type) to eSATA port( I type). Connectors: eSATA port( I type) to eSATA port( I type). Cable for external use. Safe data transfer. Support speed up to 6Gb/s. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors provide a quick and easy connection every time. Length: 4.9 Feet (1.5 Meter).

Suppliers

Company
Product
Description
Supplier Links
1.5m eSATA to eSATA Data Cable (60
Hayward, CA, USA
1.5m eSATA to eSATA Data Cable (60")
SATA2-015M
1.5m eSATA to eSATA Data Cable (60") SATA2-015M
Designed to connect from eSATA port( I type) to eSATA port( I type). Connectors: eSATA port( I type) to eSATA port( I type). Cable for external use. Safe data transfer. Support speed up to 6Gb/s. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors provide a quick and easy connection every time. Length: 4.9 Feet (1.5 Meter).

Designed to connect from eSATA port( I type) to eSATA port( I type). Connectors: eSATA port( I type) to eSATA port( I type). Cable for external use. Safe data transfer. Support speed up to 6Gb/s. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors provide a quick and easy connection every time. Length: 4.9 Feet (1.5 Meter).

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number SATA2-015M
Product Name 1.5m eSATA to eSATA Data Cable (60")
Cable Length 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details