SFCable.com 0.5m eSATA to eSATA Data Cable (20") SATA2-005M

Description
Designed to connect from eSATA port( I type) to eSATA port( I type). Connectors: eSATA port( I type) to eSATA port( I type). Cable for external use. Safe data transfer. Support speed up to 6Gb/s. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors provide a quick and easy connection every time. Length: 0.5 Meter (20 inches).
Description
Designed to connect from eSATA port( I type) to eSATA port( I type). Connectors: eSATA port( I type) to eSATA port( I type). Cable for external use. Safe data transfer. Support speed up to 6Gb/s. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors provide a quick and easy connection every time. Length: 0.5 Meter (20 inches).

Suppliers

Company
Product
Description
Supplier Links
0.5m eSATA to eSATA Data Cable (20
Hayward, CA, USA
0.5m eSATA to eSATA Data Cable (20")
SATA2-005M
0.5m eSATA to eSATA Data Cable (20") SATA2-005M
Designed to connect from eSATA port( I type) to eSATA port( I type). Connectors: eSATA port( I type) to eSATA port( I type). Cable for external use. Safe data transfer. Support speed up to 6Gb/s. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors provide a quick and easy connection every time. Length: 0.5 Meter (20 inches).

Designed to connect from eSATA port( I type) to eSATA port( I type). Connectors: eSATA port( I type) to eSATA port( I type). Cable for external use. Safe data transfer. Support speed up to 6Gb/s. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors provide a quick and easy connection every time. Length: 0.5 Meter (20 inches).

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number SATA2-005M
Product Name 0.5m eSATA to eSATA Data Cable (20")
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to Lead Only, 20 AWG wire - 1011-M - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details