SFCable.com 100ft BNC M/M RG59U Cable RG02-HD

Description
Connectors: RG59 BNC Male (Plug) to RG59 BNC Male (Plug). BNC Coaxial Cable. Fully molded design provides maximum durability. Fully shielded to prevent EMI/RFI interference. 75 Ohms. Nickel-plated connectors. Length: 100ft
Description
Connectors: RG59 BNC Male (Plug) to RG59 BNC Male (Plug). BNC Coaxial Cable. Fully molded design provides maximum durability. Fully shielded to prevent EMI/RFI interference. 75 Ohms. Nickel-plated connectors. Length: 100ft

Suppliers

Company
Product
Description
Supplier Links
100ft BNC M/M RG59U Cable - RG02-HD - SFCable.com
Hayward, CA, USA
100ft BNC M/M RG59U Cable
RG02-HD
100ft BNC M/M RG59U Cable RG02-HD
Connectors: RG59 BNC Male (Plug) to RG59 BNC Male (Plug). BNC Coaxial Cable. Fully molded design provides maximum durability. Fully shielded to prevent EMI/RFI interference. 75 Ohms. Nickel-plated connectors. Length: 100ft

Connectors: RG59 BNC Male (Plug) to RG59 BNC Male (Plug). BNC Coaxial Cable. Fully molded design provides maximum durability. Fully shielded to prevent EMI/RFI interference. 75 Ohms. Nickel-plated connectors. Length: 100ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number RG02-HD
Product Name 100ft BNC M/M RG59U Cable
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details