SFCable.com 75ft BNC M/M RG59U Cable RG02-75

Description
Connectors: RG59 BNC Male (Plug) to RG59 BNC Male (Plug). BNC Coaxial Cable. Fully molded design provides maximum durability. Fully shielded to prevent EMI/RFI interference. 75 Ohms. Nickel-plated connectors. Length: 75ft
Description
Connectors: RG59 BNC Male (Plug) to RG59 BNC Male (Plug). BNC Coaxial Cable. Fully molded design provides maximum durability. Fully shielded to prevent EMI/RFI interference. 75 Ohms. Nickel-plated connectors. Length: 75ft

Suppliers

Company
Product
Description
Supplier Links
75ft BNC M/M RG59U Cable - RG02-75 - SFCable.com
Hayward, CA, USA
75ft BNC M/M RG59U Cable
RG02-75
75ft BNC M/M RG59U Cable RG02-75
Connectors: RG59 BNC Male (Plug) to RG59 BNC Male (Plug). BNC Coaxial Cable. Fully molded design provides maximum durability. Fully shielded to prevent EMI/RFI interference. 75 Ohms. Nickel-plated connectors. Length: 75ft

Connectors: RG59 BNC Male (Plug) to RG59 BNC Male (Plug). BNC Coaxial Cable. Fully molded design provides maximum durability. Fully shielded to prevent EMI/RFI interference. 75 Ohms. Nickel-plated connectors. Length: 75ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number RG02-75
Product Name 75ft BNC M/M RG59U Cable
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2330-E11293-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 1.64 ft (5 dm)
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
17+17 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, twisted pair double-end, Screw-Lok - G125-FD13405F1-1000F1 - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details