SFCable.com 50ft BNC M/M RG59U Cable RG02-50

Description
Connectors: RG59 BNC Male (Plug) to RG59 BNC Male (Plug). BNC Coaxial Cable. Fully molded design provides maximum durability. Fully shielded to prevent EMI/RFI interference. 75 Ohms. Nickel-plated connectors. Length: 50ft
Description
Connectors: RG59 BNC Male (Plug) to RG59 BNC Male (Plug). BNC Coaxial Cable. Fully molded design provides maximum durability. Fully shielded to prevent EMI/RFI interference. 75 Ohms. Nickel-plated connectors. Length: 50ft

Suppliers

Company
Product
Description
Supplier Links
50ft BNC M/M RG59U Cable - RG02-50 - SFCable.com
Hayward, CA, USA
50ft BNC M/M RG59U Cable
RG02-50
50ft BNC M/M RG59U Cable RG02-50
Connectors: RG59 BNC Male (Plug) to RG59 BNC Male (Plug). BNC Coaxial Cable. Fully molded design provides maximum durability. Fully shielded to prevent EMI/RFI interference. 75 Ohms. Nickel-plated connectors. Length: 50ft

Connectors: RG59 BNC Male (Plug) to RG59 BNC Male (Plug). BNC Coaxial Cable. Fully molded design provides maximum durability. Fully shielded to prevent EMI/RFI interference. 75 Ohms. Nickel-plated connectors. Length: 50ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number RG02-50
Product Name 50ft BNC M/M RG59U Cable
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/407-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Male BNC Breakout to Lead Only, 20 AWG wire - 1011-M - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details
Light Blue PVC Single Wire - 55011590 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details