SFCable.com 3ft BNC M/M RG59U Cable RG02-03

Description
Connectors: RG59 BNC Male (Plug) to RG59 BNC Male (Plug). BNC Coaxial Cable. Fully molded design provides maximum durability. Fully shielded to prevent EMI/RFI interference. 75 Ohms. Nickel-plated connectors. Length: 3ft
Description
Connectors: RG59 BNC Male (Plug) to RG59 BNC Male (Plug). BNC Coaxial Cable. Fully molded design provides maximum durability. Fully shielded to prevent EMI/RFI interference. 75 Ohms. Nickel-plated connectors. Length: 3ft

Suppliers

Company
Product
Description
Supplier Links
3ft BNC M/M RG59U Cable - RG02-03 - SFCable.com
Hayward, CA, USA
3ft BNC M/M RG59U Cable
RG02-03
3ft BNC M/M RG59U Cable RG02-03
Connectors: RG59 BNC Male (Plug) to RG59 BNC Male (Plug). BNC Coaxial Cable. Fully molded design provides maximum durability. Fully shielded to prevent EMI/RFI interference. 75 Ohms. Nickel-plated connectors. Length: 3ft

Connectors: RG59 BNC Male (Plug) to RG59 BNC Male (Plug). BNC Coaxial Cable. Fully molded design provides maximum durability. Fully shielded to prevent EMI/RFI interference. 75 Ohms. Nickel-plated connectors. Length: 3ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number RG02-03
Product Name 3ft BNC M/M RG59U Cable
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details